Murata Electronics Crystals XRCGE30M000FBA1BR0

Description
CRYSTAL 30.0MHZ SMD
Request a Quote Datasheet
Description
CRYSTAL 30.0MHZ SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 490-XRCGE30M000FBA1BR0CT-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 30.0MHZ SMD

CRYSTAL 30.0MHZ SMD

Buy Now Datasheet
Crystals - 490-XRCGE30M000FBA1BR0DKR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 30.0MHZ SMD

CRYSTAL 30.0MHZ SMD

Buy Now Datasheet
Crystals - 490-XRCGE30M000FBA1BR0TR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 30.0MHZ SMD

CRYSTAL 30.0MHZ SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 490-XRCGE30M000FBA1BR0CT-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - XC493TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; 4-SOJ, 9.40mm pitch
Frequency Stability 50 ppm
Load Capacitance 20 pF
View Details
Crystals - 2195-CM8V-T1A-32.768KHZ-12.5PF-20PPM-TC-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
3 suppliers
Crystal Units - 8149361 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
View Details
Crystal Resonator - SMCM-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 10 ppm
View Details