ECS Inc. International Crystals ECS-122.8-20-7S-TR

Description
12.288MHz ±30ppm Crystal 20pF 60 Ohms 4-SOJ, 9.40mm pitch
Request a Quote Datasheet
Description
12.288MHz ±30ppm Crystal 20pF 60 Ohms 4-SOJ, 9.40mm pitch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - XC493TR-ND - DigiKey
Thief River Falls, MN, United States
Crystals
XC493TR-ND
Crystals XC493TR-ND
12.288MHz ±30ppm Crystal 20pF 60 Ohms 4-SOJ, 9.40mm pitch

12.288MHz ±30ppm Crystal 20pF 60 Ohms 4-SOJ, 9.40mm pitch

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number XC493TR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SOJ, 9.40mm pitch
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C16 - C16-40.000-8-1015-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C16
Frequency 40 MHz
Load Capacitance 8 pF
View Details
2 suppliers
Crystals - 2195-CM7V-T1A-32.768KHZ-7PF-20PPM-TB-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
2 suppliers
Surface Mount Crystals - ECS-122.8-20-7SX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12.29 MHz
View Details
2 suppliers
Crystal Oscillator (CMOS/LVPECL/LVDS/HCSL) - 165-B series - Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 2.5 x 2.0mm
Features / Standards RoHS; Lead-Free
Frequency 0.0328 to 160 MHz
View Details