Murata Electronics Crystal Units XRCGB40M000F1S2SR0

Description
Murata XRCGB40M000F1S2SR0 Crystal Unit
Request a Quote Datasheet
Description
Murata XRCGB40M000F1S2SR0 Crystal Unit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal Units - 2365125 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2365125
Crystal Units 2365125
Murata XRCGB40M000F1S2SR0 Crystal Unit

Murata XRCGB40M000F1S2SR0 Crystal Unit

Supplier's Site
Crystal Units - 2365125P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2365125P
Crystal Units 2365125P
Murata XRCGB40M000F1S2SR0 Crystal Unit

Murata XRCGB40M000F1S2SR0 Crystal Unit

Supplier's Site
Crystal Units - 2365124 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2365124
Crystal Units 2365124
Murata XRCGB40M000F1S2SR0 Crystal Unit

Murata XRCGB40M000F1S2SR0 Crystal Unit

Supplier's Site
Crystals - 490-XRCGB40M000F1S2SR0TR-ND - DigiKey
Thief River Falls, MN, United States
40MHz ±10ppm Crystal 9pF 50 Ohms 4-SMD, No Lead

40MHz ±10ppm Crystal 9pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
2.0X1.6MM 40.0MHZ CRYSTAL UNIT +

2.0X1.6MM 40.0MHZ CRYSTAL UNIT +

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals Crystals
Product Number 2365125 490-XRCGB40M000F1S2SR0TR-ND XRCGB40M000F1S2SR0
Product Name Crystal Units Crystals Crystals
Package / Form Factor Surface Mount Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards RoHS
Frequency 40 MHz 40 MHz
Load Capacitance 9 pF 9 pF 9 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal (MCF) Filters - ECS-10.7-30A - ECS Inc. International
Specs
Features / Standards RoHS
Frequency 10.7 MHz
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
2 suppliers
4 Pin Crystal C6S - C6S-24.000-18-1025-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C6S
Frequency 24 MHz
Load Capacitance 18 pF
View Details
Crystal Units - 7293256 - RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
View Details
Resonator - SMCE-3225 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
View Details