ECS Inc. International Through Hole Crystals ECS-107.3-S-4X

Description
Despite the rise in popularity of surface mount technology (SMT) in passive components, through hole packaging has remained an industry staple for eight decades for a reason. The simplicity and efficacy of this technology, along with its ability to be incorporated into a vast array of designs, make it an excellent choice for many different applications. Crystals with through hole packing are ideal for larger components that will undergo a significant amount of mechanical stress, high voltage, and/or high power. This is because through hole soldering results in a stronger bond between the passive components and the circuit board. Example applications include transformers, connectors, semiconductors and electrolytic capacitors. Other advantages to using through hole-mounted components include the compact design to decrease the component’s footprint on the circuit board, exceptional shock and vibration resistance, low frequencies and options for industrial temperature ranges and excellent aging and component longevity and durability.
Request a Quote
Description
Despite the rise in popularity of surface mount technology (SMT) in passive components, through hole packaging has remained an industry staple for eight decades for a reason. The simplicity and efficacy of this technology, along with its ability to be incorporated into a vast array of designs, make it an excellent choice for many different applications. Crystals with through hole packing are ideal for larger components that will undergo a significant amount of mechanical stress, high voltage, and/or high power. This is because through hole soldering results in a stronger bond between the passive components and the circuit board. Example applications include transformers, connectors, semiconductors and electrolytic capacitors. Other advantages to using through hole-mounted components include the compact design to decrease the component’s footprint on the circuit board, exceptional shock and vibration resistance, low frequencies and options for industrial temperature ranges and excellent aging and component longevity and durability.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ECS-107.3-S-4X is a through-hole quartz crystal oscillator in the HC-49USX series, designed for stable frequency generation in electronic circuits. It features a low-profile resistance weld package with dimensions consistent with the HC-49USX series, operates over a temperature range of -10°C to +70°C, and has a load capacitance specified by part number. The device supports a frequency of 10.738635 MHz, operates in fundamental mode, and has a maximum equivalent series resistance of 120 Ω. It is rated for a drive level of 500 μW, shunt capacitance of 7 pF, and meets RoHS compliance with MSL 1 packaging. Frequency tolerance is ±30 ppm at +25°C and stability is ±50 ppm over the operating range. Aging is ±5 ppm over the first year at +25°C.

Datasheet Summary
Powered by GS/AI

The ECS-107.3-S-4X is a through-hole quartz crystal oscillator in the HC-49USX series, designed for stable frequency generation in electronic circuits. It features a low-profile resistance weld package with dimensions consistent with the HC-49USX series, operates over a temperature range of -10°C to +70°C, and has a load capacitance specified by part number. The device supports a frequency of 10.738635 MHz, operates in fundamental mode, and has a maximum equivalent series resistance of 120 Ω. It is rated for a drive level of 500 μW, shunt capacitance of 7 pF, and meets RoHS compliance with MSL 1 packaging. Frequency tolerance is ±30 ppm at +25°C and stability is ±50 ppm over the operating range. Aging is ±5 ppm over the first year at +25°C.

Suppliers

Company
Product
Description
Supplier Links
Through Hole Crystals - ECS-107.3-S-4X - ECS Inc. International
Lenexa, KS, United States
Through Hole Crystals
ECS-107.3-S-4X
Through Hole Crystals ECS-107.3-S-4X
Despite the rise in popularity of surface mount technology (SMT) in passive components, through hole packaging has remained an industry staple for eight decades for a reason. The simplicity and efficacy of this technology, along with its ability to be incorporated into a vast array of designs, make it an excellent choice for many different applications. Crystals with through hole packing are ideal for larger components that will undergo a significant amount of mechanical stress, high voltage, and/or high power. This is because through hole soldering results in a stronger bond between the passive components and the circuit board. Example applications include transformers, connectors, semiconductors and electrolytic capacitors. Other advantages to using through hole-mounted components include the compact design to decrease the component’s footprint on the circuit board, exceptional shock and vibration resistance, low frequencies and options for industrial temperature ranges and excellent aging and component longevity and durability.

Despite the rise in popularity of surface mount technology (SMT) in passive components, through hole packaging has remained an industry staple for eight decades for a reason. The simplicity and efficacy of this technology, along with its ability to be incorporated into a vast array of designs, make it an excellent choice for many different applications.

Crystals with through hole packing are ideal for larger components that will undergo a significant amount of mechanical stress, high voltage, and/or high power. This is because through hole soldering results in a stronger bond between the passive components and the circuit board. Example applications include transformers, connectors, semiconductors and electrolytic capacitors.

Other advantages to using through hole-mounted components include the compact design to decrease the component’s footprint on the circuit board, exceptional shock and vibration resistance, low frequencies and options for industrial temperature ranges and excellent aging and component longevity and durability.

Supplier's Site Datasheet
Crystals - X1062-ND - DigiKey
Thief River Falls, MN, United States
Crystals
X1062-ND
Crystals X1062-ND
10.738635MHz ±30ppm Crystal Series 60 Ohms HC-49/US

10.738635MHz ±30ppm Crystal Series 60 Ohms HC-49/US

Buy Now Datasheet

Technical Specifications

  ECS Inc. International DigiKey
Product Category Crystals Crystals
Product Number ECS-107.3-S-4X X1062-ND
Product Name Through Hole Crystals Crystals
Package / Form Factor Through Hole Crystals Through Hole; HC-49/US
Features / Standards RoHS Lead-Free
Frequency 10.74 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-102.45-16-5PX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10.24 MHz
View Details
3 suppliers
Crystals - X066B-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/U
Frequency Stability 100 ppm
Load Capacitance 13 pF
View Details
2 suppliers
Surface Mount Crystals - ECS-080-8-33AQ-VY-TR3 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Frequency 8 MHz
Frequency Stability 150 ppm
View Details
2 suppliers
Surface Mount Crystals - ECS-130-12-33Q-JES-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 13 MHz
View Details
3 suppliers