Murata Electronics
Crystals
XRCGB32M000F1SABR0
Description
CRYSTAL 32.0MHZ SMD
-
DigiKey
-
DigiKey
-
DigiKey
-
Acme Chip Technology Co., Limited
Request a Quote
Email Supplier
Datasheet
Description
CRYSTAL 32.0MHZ SMD
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Crystals |
Crystals |
|
Product Number
|
490-XRCGB32M000F1SABR0DKR-ND |
XRCGB32M000F1SABR0 |
|
Product Name
|
Crystals |
Crystals |
|
Package / Form Factor
|
Surface Mount; 4-SMD, No Lead
|
Surface Mount; Surface Mount
|
|
Frequency Stability
|
15 ppm
|
|
|
Load Capacitance
|
8 pF
|
8 pF
|
Unlock Full Specs
to access all available technical data
Similar Products
Package / Form Factor
Through Hole Crystals
Features / Standards
RoHS
Frequency
11 MHz
View Details
2 suppliers
Aker Technology USA Corporation
Package / Form Factor
Hc-49-us smd
Features / Standards
RoHS
Frequency Stability
50 ppm
View Details
2 suppliers
Package / Form Factor
Surface Mount; 2-SMD, No Lead
Features / Standards
Lead-Free
Load Capacitance
9 pF
View Details
2 suppliers
Interquip Electronics Co., Ltd.
Package / Form Factor
Surface Mount
Features / Standards
RoHS; Lead-Free
Frequency
0.0328 MHz
View Details