Aker Technology USA Corporation Crystal Units CAA-16.000-18-3050-X

Description
AKER CAA-16.000-18-3050-X Crystal
Request a Quote Datasheet
Description
AKER CAA-16.000-18-3050-X Crystal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal Units - 6719268 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
6719268
Crystal Units 6719268
AKER CAA-16.000-18-3050-X Crystal

AKER CAA-16.000-18-3050-X Crystal

Supplier's Site
Crystal Units - 6719268P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
6719268P
Crystal Units 6719268P
AKER CAA-16.000-18-3050-X Crystal

AKER CAA-16.000-18-3050-X Crystal

Supplier's Site
Crystal Units - 1734360 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
1734360
Crystal Units 1734360
AKER CAA-16.000-18-3050-X Crystal

AKER CAA-16.000-18-3050-X Crystal

Supplier's Site
Crystal, Hc49/smd, 16.000Mhz; Frequency Nom Aker - 94M6536 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, Hc49/smd, 16.000Mhz; Frequency Nom Aker
94M6536
Crystal, Hc49/smd, 16.000Mhz; Frequency Nom Aker 94M6536
CRYSTAL, HC49/SMD, 16.000MHZ; Frequency Nom:16MHz; Crystal Case:SMD, 10.3mm x 3.8mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:CAA Series; Operating Temperature Min:-40°C; RoHS Compliant: Yes

CRYSTAL, HC49/SMD, 16.000MHZ; Frequency Nom:16MHz; Crystal Case:SMD, 10.3mm x 3.8mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:CAA Series; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Crystals Crystals Crystals
Product Number 6719268 6719268P 94M6536
Product Name Crystal Units Crystal Units Crystal, Hc49/smd, 16.000Mhz; Frequency Nom Aker
Package / Form Factor Hc-49-us smd HC-49 Surface Mount
Features / Standards RoHS RoHS RoHS
Frequency Stability 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-110.5-18-5PXEN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 11.06 MHz
View Details
3 suppliers
Crystals - 2195-CC4V-T1A-32.768KHZ-12.5PF-20PPM-TC-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Crystal Oscillators - 7960580 - RS Components, Ltd.
Specs
Package / Form Factor Pdip
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystal Oscillator - SMD-3225 163 series 12.288MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12.29 MHz
View Details