Murata Electronics Crystals XRCGB30M000F5A00R0

Description
30MHz ±50ppm Crystal 6pF 70 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
30MHz ±50ppm Crystal 6pF 70 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 490-18329-1-ND - DigiKey
Thief River Falls, MN, United States
30MHz ±50ppm Crystal 6pF 70 Ohms 4-SMD, No Lead

30MHz ±50ppm Crystal 6pF 70 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 490-18329-2-ND - DigiKey
Thief River Falls, MN, United States
30MHz ±50ppm Crystal 6pF 70 Ohms 4-SMD, No Lead

30MHz ±50ppm Crystal 6pF 70 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 490-18329-6-ND - DigiKey
Thief River Falls, MN, United States
30MHz ±50ppm Crystal 6pF 70 Ohms 4-SMD, No Lead

30MHz ±50ppm Crystal 6pF 70 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 30.0000MHZ 6PF SMD

CRYSTAL 30.0000MHZ 6PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 490-18329-1-ND XRCGB30M000F5A00R0
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 65 ppm
Load Capacitance 6 pF 6 pF
Unlock Full Specs
to access all available technical data

Similar Products

32.768 kHz Tuning Fork Crystal (Medical Grade) - CC9V-T1A Medical - Micro Crystal AG
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 0.0320 to 0.1024 MHz
View Details
Crystal Units - 8149352 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
View Details
4 Pin Crystal C1E - C1E-38.400-10-1530-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C1E
Frequency 38.4 MHz
Load Capacitance 10 pF
View Details
Crystal Resonator - SMCE-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details