Micro Crystal AG 32.768 kHz Tuning Fork Crystal (Through-Hole) DS26

Description
DS26 low frequency through-hole technology Watch Quartz Crystal Unit which incorporates a tuning fork Quartz Crystal Resonator. It operates under vacuum in a hermetically sealed tubular metal can package. Key Specifications Frequency: 32.768 kHz Load Capacitance: 7.0 / 8.2 / 9.0 / 12.5 pF Series Resistance: 30 / 42 kΩ (typ/max) Drive Level: 1.0 µW (max) Aging: ±3.0 ppm/year (max) Operating Temperature: -10 to +60°C Package: ø 2.0 x 6.0 mm Features High stability is guaranteed by the hermetic sealed package High shock and vibration resistant Small tubular package with Ø 2.0 mm Very price competitive product 100% Pb-free, RoHS-compliant. Applications IoT Wearables, Portables Health Care Metering Industrial Ultra Small Devices Watches
Request a Quote Datasheet
Description
DS26 low frequency through-hole technology Watch Quartz Crystal Unit which incorporates a tuning fork Quartz Crystal Resonator. It operates under vacuum in a hermetically sealed tubular metal can package. Key Specifications Frequency: 32.768 kHz Load Capacitance: 7.0 / 8.2 / 9.0 / 12.5 pF Series Resistance: 30 / 42 kΩ (typ/max) Drive Level: 1.0 µW (max) Aging: ±3.0 ppm/year (max) Operating Temperature: -10 to +60°C Package: ø 2.0 x 6.0 mm Features High stability is guaranteed by the hermetic sealed package High shock and vibration resistant Small tubular package with Ø 2.0 mm Very price competitive product 100% Pb-free, RoHS-compliant. Applications IoT Wearables, Portables Health Care Metering Industrial Ultra Small Devices Watches
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32.768 kHz Tuning Fork Crystal (Through-Hole) - DS26 - Micro Crystal AG
Grenchen, Switzerland
32.768 kHz Tuning Fork Crystal (Through-Hole)
DS26
32.768 kHz Tuning Fork Crystal (Through-Hole) DS26
DS26 low frequency through-hole technology Watch Quartz Crystal Unit which incorporates a tuning fork Quartz Crystal Resonator. It operates under vacuum in a hermetically sealed tubular metal can package. Key Specifications Frequency: 32.768 kHz Load Capacitance: 7.0 / 8.2 / 9.0 / 12.5 pF Series Resistance: 30 / 42 kΩ (typ/max) Drive Level: 1.0 µW (max) Aging: ±3.0 ppm/year (max) Operating Temperature: -10 to +60°C Package: ø 2.0 x 6.0 mm Features High stability is guaranteed by the hermetic sealed package High shock and vibration resistant Small tubular package with Ø 2.0 mm Very price competitive product 100% Pb-free, RoHS-compliant. Applications IoT Wearables, Portables Health Care Metering Industrial Ultra Small Devices Watches

DS26 low frequency through-hole technology Watch Quartz Crystal Unit which incorporates a tuning fork Quartz Crystal Resonator. It operates under vacuum in a hermetically sealed tubular metal can package.

Key Specifications

  • Frequency: 32.768 kHz
  • Load Capacitance: 7.0 / 8.2 / 9.0 / 12.5 pF
  • Series Resistance: 30 / 42 kΩ (typ/max)
  • Drive Level: 1.0 µW (max)
  • Aging: ±3.0 ppm/year (max)
  • Operating Temperature: -10 to +60°C
  • Package: ø 2.0 x 6.0 mm

Features

  • High stability is guaranteed by the hermetic sealed package
  • High shock and vibration resistant
  • Small tubular package with Ø 2.0 mm
  • Very price competitive product
  • 100% Pb-free, RoHS-compliant.

Applications

  • IoT
  • Wearables, Portables
  • Health Care
  • Metering
  • Industrial
  • Ultra Small Devices
  • Watches
Supplier's Site Datasheet

Technical Specifications

  Micro Crystal AG
Product Category Crystals
Product Number DS26
Product Name 32.768 kHz Tuning Fork Crystal (Through-Hole)
Package / Form Factor Through Hole
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
Frequency Stability 3 ppm
Unlock Full Specs
to access all available technical data

Similar Products

32.768 kHz Tuning Fork Crystal - CM7V-T1A - Micro Crystal AG
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-7PF-20PPM-TB-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
2 suppliers
Crystal Oscillator/Oscillator/Resonator >> Crystals - CM8V-T1A-32.768kHz-9pF-20PPM-TB-QC - LCSC Electronics Technology (HK) Limited
Specs
Features / Standards RoHS
Frequency 0.0328 MHz
Frequency Stability 20 ppm
View Details
Crystals - 2195-CM7VT1ALOWESR32.768KHZ9PF20TBQATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details