Murata Electronics RF Switches XM0860SH-DL0612

Description
RF Switch IC General Purpose SPDT 50Ohm 6-QFN (1x1)
Description
RF Switch IC General Purpose SPDT 50Ohm 6-QFN (1x1)

Suppliers

Company
Product
Description
Supplier Links
RF Switches - XM0860SH-DL0612 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
XM0860SH-DL0612
RF Switches XM0860SH-DL0612
RF Switch IC General Purpose SPDT 50Ohm 6-QFN (1x1)

RF Switch IC General Purpose SPDT 50Ohm 6-QFN (1x1)

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number XM0860SH-DL0612
Product Name RF Switches
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 800 to 6000 MHz
Insertion Loss 0.4000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Switches and Switch Matrices - C-BAND SWITCH - Crane Aerospace & Electronics
Specs
Frequency Range 4000 to 8000 MHz
Insertion Loss 7 dB
Isolation 55 dB
View Details
RF Switches - BGS12AL76E6327XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type Surface Mount; 6-XFDFN Exposed Pad
Operating Temperature -30 to 85 C (-22 to 185 F)
Frequency Range 30 to 3000 MHz
View Details
2 suppliers
Bi-Phase, Plug-in Pin Diode Switch, 1 - 200 MHz, 50Ω - PAS-3+ - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Impedance 50 ohms
View Details
RF Switches - 2312-QPC2320TR7TR-ND - DigiKey
Specs
Package Type Surface Mount; 12-VFQFN Exposed Pad
Operating Temperature -40 to 105 C (-40 to 221 F)
Frequency Range 20 to 15000 MHz
View Details