Manufacturer: Murata Electronics North America
Win Source Part Number: 851432-WSM-BL241-ADA
Features: Transceiver Module
Package: Reel - TR
Family Name: WSM-BL241
Categories: RF/IF and RFID
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8517.62.0090
Other Part Number: 490-17329-6, 490-17329-1, 490-17329-2
Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Integrated, Trace Surface Mount
RF TXRX MODULE BT TRACE ANT SMD
| Win Source Electronics | DigiKey | Richardson RFPD | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | RF Modules | RF Modules | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 851432-WSM-BL241-ADA-008 | 490-17329-6-ND | WSM-BL241-ADA-008 | WSM-BL241-ADA-008 | WSM-BL241-ADA-008 |
| Product Name | RF Transceiver Modules - WSM-BL241-ADA-008 | RF Transceiver Modules and Modems | Bluetooth Module | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems |
| Device Type | Rec-Trans | ||||
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | ||
| Operating Frequency | 2400 MHz | 2400 MHz | 2400 MHz | ||
| Sensitivity | -93 dBm | -93 dBm | -93 dBm | ||
| Output Power | 4 dBm | 4 dBm | 4 dBm |