Murata Electronics EMI/RFI Filters (LC, RC Networks) - VFS9VD31B223Q93J VFS9VD31B223Q93J

Description
Manufacturer: Murata Electronics Win Source Part Number: 803433-VFS9VD31B223Q 93J Packaging: Reel Type: Low Pass Mounting Style: Through Hole Applications: Data Lines for Mobile Devices Voltage - Rated: 12V Technology: LC (T-Type) Height: 0.413" (10.50mm) Current: 7A Number of Channels: 1 Part Status: Last Time Buy Filter Order: 3rd Values: C = 0.022μF ESD Protection: No Temperature Range - Operating: -40°C ~ 100°C Dimension: 0.472" Dia x 0.295" L (12.00mm x 7.50mm) Manufacturer Package: 3-SIP Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 800 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics Win Source Part Number: 803433-VFS9VD31B223Q 93J Packaging: Reel Type: Low Pass Mounting Style: Through Hole Applications: Data Lines for Mobile Devices Voltage - Rated: 12V Technology: LC (T-Type) Height: 0.413" (10.50mm) Current: 7A Number of Channels: 1 Part Status: Last Time Buy Filter Order: 3rd Values: C = 0.022μF ESD Protection: No Temperature Range - Operating: -40°C ~ 100°C Dimension: 0.472" Dia x 0.295" L (12.00mm x 7.50mm) Manufacturer Package: 3-SIP Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 800 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - VFS9VD31B223Q93J
VFS9VD31B223Q93J
EMI/RFI Filters (LC, RC Networks) - VFS9VD31B223Q93J VFS9VD31B223Q93J
Manufacturer: Murata Electronics Win Source Part Number: 803433-VFS9VD31B223Q 93J Packaging: Reel Type: Low Pass Mounting Style: Through Hole Applications: Data Lines for Mobile Devices Voltage - Rated: 12V Technology: LC (T-Type) Height: 0.413" (10.50mm) Current: 7A Number of Channels: 1 Part Status: Last Time Buy Filter Order: 3rd Values: C = 0.022μF ESD Protection: No Temperature Range - Operating: -40°C ~ 100°C Dimension: 0.472" Dia x 0.295" L (12.00mm x 7.50mm) Manufacturer Package: 3-SIP Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 800 MSL Level: 1 (Unlimited)

Manufacturer: Murata Electronics
Win Source Part Number: 803433-VFS9VD31B223Q93J
Packaging: Reel
Type: Low Pass
Mounting Style: Through Hole
Applications: Data Lines for Mobile Devices
Voltage - Rated: 12V
Technology: LC (T-Type)
Height: 0.413" (10.50mm)
Current: 7A
Number of Channels: 1
Part Status: Last Time Buy
Filter Order: 3rd
Values: C = 0.022μF
ESD Protection: No
Temperature Range - Operating: -40°C ~ 100°C
Dimension: 0.472" Dia x 0.295" L (12.00mm x 7.50mm)
Manufacturer Package: 3-SIP
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 800
MSL Level: 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number VFS9VD31B223Q93J
Product Name EMI/RFI Filters (LC, RC Networks) - VFS9VD31B223Q93J
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2037B1111 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2038 MHz
Bandwidth 34000 kHz
View Details
Ceramic Filters - 3157-HFCN-1910D+TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 3600 MHz
View Details
3 suppliers
Cavity Filters: Very low insertion loss and high selectivity -  - Molex Signal Tech Industrial Ltd.
Specs
Fc 30 to 51000 MHz
View Details