Murata Power Solutions DC DC Converters UWS-5/10-Q48N-C

Description
Isolated Module DC DC Converter 1 Output 5V 10A 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 10A 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-2361-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-2361-ND
DC DC Converters 811-2361-ND
Isolated Module DC DC Converter 1 Output 5V 10A 18V - 75V Input

Isolated Module DC DC Converter 1 Output 5V 10A 18V - 75V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - UWS-5/10-Q48N-C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
UWS-5/10-Q48N-C
Power Supplies - Board Mount - DC DC Converters UWS-5/10-Q48N-C
DC DC CONVERTER 5V 50W

DC DC CONVERTER 5V 50W

Supplier's Site
Dc-Dc Converter, Iso Pol, 1 O/p, 50W, 10A, 5V; Power Supply Approvals Murata Power Solutions - 65T6565 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 50W, 10A, 5V; Power Supply Approvals Murata Power Solutions
65T6565
Dc-Dc Converter, Iso Pol, 1 O/p, 50W, 10A, 5V; Power Supply Approvals Murata Power Solutions 65T6565
DC-DC CONVERTER, ISO POL, 1 O/P, 50W, 10A, 5V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:50W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:10A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 50W, 10A, 5V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:50W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:10A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, 5V, 10A; No. Of Outputs Murata Power Solutions - 59AC8067 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 10A; No. Of Outputs Murata Power Solutions
59AC8067
Dc-Dc Converter, 5V, 10A; No. Of Outputs Murata Power Solutions 59AC8067
DC-DC CONVERTER, 5V, 10A; No. of Outputs:1 Output; Output Power Max:50W; Output Voltage - Output 1:5V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 10A; No. of Outputs:1 Output; Output Power Max:50W; Output Voltage - Output 1:5V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-2361-ND UWS-5/10-Q48N-C 65T6565
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 50W, 10A, 5V; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 10 amps 10 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
VIPA SLIO Module, Power - 007-0AA00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Type DC Power Supply; DC-DC Converter
Applications Instrumentation
Operating Temperature 0 to 60 C (32 to 140 F)
View Details
2 suppliers
Radio Frequency Induction Power Supply - Statipower® SP11 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 50000 to 150000 watts
Output Frequency 0.0050 to 0.2000 MHz
View Details