Murata Power Solutions DC DC Converters UWR-5/2000-D12A-C

Description
Isolated Module DC DC Converter 1 Output 5V 2A 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 2A 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-1920-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-1920-5-ND
DC DC Converters 811-1920-5-ND
Isolated Module DC DC Converter 1 Output 5V 2A 9V - 18V Input

Isolated Module DC DC Converter 1 Output 5V 2A 9V - 18V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - UWR-5/2000-D12A-C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
UWR-5/2000-D12A-C
Power Supplies - Board Mount - DC DC Converters UWR-5/2000-D12A-C
DC DC CONVERTER 5V 10W

DC DC CONVERTER 5V 10W

Supplier's Site
Dc-Dc Converter, Iso Pol, 1 O/p, 10W, 2A, 5V; Power Supply Approvals Murata Power Solutions - 87K5755 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 10W, 2A, 5V; Power Supply Approvals Murata Power Solutions
87K5755
Dc-Dc Converter, Iso Pol, 1 O/p, 10W, 2A, 5V; Power Supply Approvals Murata Power Solutions 87K5755
DC-DC CONVERTER, ISO POL, 1 O/P, 10W, 2A, 5V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:2A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 10W, 2A, 5V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:2A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-1920-5-ND UWR-5/2000-D12A-C 87K5755
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 10W, 2A, 5V; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F)
DC Output Current 2 amps 2 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-120-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 2.5 amps
View Details
Supply module Ex i - supply module ex i bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
Current Source Power Unit - 4103C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PSH2-30-110 Bench-top Power Supply - PSH2-30-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details