Murata Power Solutions Dc-Dc Converter, Iso Pol, 1 O/p, 204W, 17A, 12V; Power Supply Approvals Murata Power Solutions UWQ-12/17-Q48P-C

Description
DC-DC CONVERTER, ISO POL, 1 O/P, 204W, 17A, 12V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:204W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:17A; Output Voltage - Output 2:- RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, ISO POL, 1 O/P, 204W, 17A, 12V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:204W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:17A; Output Voltage - Output 2:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, Iso Pol, 1 O/p, 204W, 17A, 12V; Power Supply Approvals Murata Power Solutions - 83T4387 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 204W, 17A, 12V; Power Supply Approvals Murata Power Solutions
83T4387
Dc-Dc Converter, Iso Pol, 1 O/p, 204W, 17A, 12V; Power Supply Approvals Murata Power Solutions 83T4387
DC-DC CONVERTER, ISO POL, 1 O/P, 204W, 17A, 12V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:204W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:17A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 204W, 17A, 12V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:204W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:17A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 83T4387
Product Name Dc-Dc Converter, Iso Pol, 1 O/p, 204W, 17A, 12V; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 65W 19V C6 DC Plug - 96PSA-A65W19V1-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details