Isolated Module DC DC Converter 1 Output 3.3V 20A 9V - 36V Input
DC-DC CONVERTER, 3.3V, 20A; No. of Outputs:1 Output; Output Power Max:66W; Output Voltage - Output 1:3.3V; Output Current - Output 1:20A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 811-2237-5-ND | 59AC8052 |
| Product Name | DC DC Converters | Dc-Dc Converter, 3.3V, 20A; No. Of Outputs Murata Power Solutions |
| Type | DC-DC Converter; 1 | DC-DC Converter |
| Form Factor | Board Mount | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| DC Output Current | 20 amps | 20 amps |
| DC Input Voltage | 9.0 to 36.0 volts |