Murata Power Solutions DC DC Converters UWE-12/10-Q48PB-C

Description
Isolated Module DC DC Converter 1 Output 12V 10A 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 10A 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-3146-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3146-ND
DC DC Converters 811-3146-ND
Isolated Module DC DC Converter 1 Output 12V 10A 18V - 75V Input

Isolated Module DC DC Converter 1 Output 12V 10A 18V - 75V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - UWE-12/10-Q48PB-C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
UWE-12/10-Q48PB-C
Power Supplies - Board Mount - DC DC Converters UWE-12/10-Q48PB-C
DC DC CONVERTER 12V 120W

DC DC CONVERTER 12V 120W

Supplier's Site
Dc-Dc Converter, Iso Pol, 1 O/p, 120W, 10A, 12V; Power Supply Approvals Murata Power Solutions - 94T6803 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 120W, 10A, 12V; Power Supply Approvals Murata Power Solutions
94T6803
Dc-Dc Converter, Iso Pol, 1 O/p, 120W, 10A, 12V; Power Supply Approvals Murata Power Solutions 94T6803
DC-DC CONVERTER, ISO POL, 1 O/P, 120W, 10A, 12V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:120W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:10A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 120W, 10A, 12V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:120W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:10A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-3146-ND UWE-12/10-Q48PB-C 94T6803
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 120W, 10A, 12V; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 10 amps 10 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-48-15S/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 15.0 volts
View Details
500VA Variable AC Power Source with Sine Wave Output - VFC 500 - ABSOPULSE Electronics Ltd.
Specs
Type AC Power Source
Technology PWM technology
Applications Industrial, engineering, academic and laboratory applications
View Details
Power Supplies - 5000005339-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 0.8400 amps
View Details