Isolated Module DC DC Converter 1 Output 5V 20A 36V - 75V Input
DC DC CONVERTER 5V 100W
DC-DC CONV, DOSA, 1 O/P, 5V, 20A, 100W; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:100W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:20A; Output Voltage - Output 2:-; Depth:33mmRoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | ULS-5/20-D48NH-C-ND | ULS-5/20-D48NH-C | 47W2208 |
| Product Name | DC DC Converters | Power Supplies - Board Mount - DC DC Converters | Dc-Dc Conv, Dosa, 1 O/p, 5V, 20A, 100W; Power Supply Approvals Murata Power Solutions |
| Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| DC Output Current | 20 amps | 20 amps | |
| DC Input Voltage | 36.0 to 75.0 volts |