Murata Power Solutions DC DC Converters ULS-3.3/30-D48N-C

Description
Isolated Module DC DC Converter 1 Output 3.3V 30A 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 30A 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-2787-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-2787-ND
DC DC Converters 811-2787-ND
Isolated Module DC DC Converter 1 Output 3.3V 30A 36V - 75V Input

Isolated Module DC DC Converter 1 Output 3.3V 30A 36V - 75V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - ULS-3.3/30-D48N-C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
ULS-3.3/30-D48N-C
Power Supplies - Board Mount - DC DC Converters ULS-3.3/30-D48N-C
DC DC CONVERTER 3.3V 100W

DC DC CONVERTER 3.3V 100W

Supplier's Site
Dc-Dc Conv, Dosa, 1 O/p, 3.3V, 30A, 99W; Power Supply Approvals Murata Power Solutions - 47W2201 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Dosa, 1 O/p, 3.3V, 30A, 99W; Power Supply Approvals Murata Power Solutions
47W2201
Dc-Dc Conv, Dosa, 1 O/p, 3.3V, 30A, 99W; Power Supply Approvals Murata Power Solutions 47W2201
DC-DC CONV, DOSA, 1 O/P, 3.3V, 30A, 99W; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:99W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:30A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONV, DOSA, 1 O/P, 3.3V, 30A, 99W; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:99W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:30A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-2787-ND ULS-3.3/30-D48N-C 47W2201
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Conv, Dosa, 1 O/p, 3.3V, 30A, 99W; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 30 amps 30 amps
DC Input Voltage 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Adaptor - IRA-90 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 1.87 amps
View Details
Power supply unit - power supply unit - BARTEC
Specs
Operating Temperature -29 to 4 C (-20 to 40 F)
View Details
Current Source Power Unit - 4114B1 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PS-12 Open Power Supply - PS-12 - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details