Murata Power Solutions DC DC Converters ULS-12/5-D48N-C

Description
Isolated Module DC DC Converter 1 Output 12V 5A 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 5A 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-2198-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-2198-ND
DC DC Converters 811-2198-ND
Isolated Module DC DC Converter 1 Output 12V 5A 36V - 75V Input

Isolated Module DC DC Converter 1 Output 12V 5A 36V - 75V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - ULS-12/5-D48N-C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
ULS-12/5-D48N-C
Power Supplies - Board Mount - DC DC Converters ULS-12/5-D48N-C
DC DC CONVERTER 12V 60W

DC DC CONVERTER 12V 60W

Supplier's Site
Dc-Dc Converter, Iso Pol, 1 O/p, 60W, 5A, 12V; Power Supply Approvals Murata Power Solutions - 65R4713 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 60W, 5A, 12V; Power Supply Approvals Murata Power Solutions
65R4713
Dc-Dc Converter, Iso Pol, 1 O/p, 60W, 5A, 12V; Power Supply Approvals Murata Power Solutions 65R4713
DC-DC CONVERTER, ISO POL, 1 O/P, 60W, 5A, 12V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:60W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:5A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 60W, 5A, 12V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:60W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:5A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-2198-ND ULS-12/5-D48N-C 65R4713
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 60W, 5A, 12V; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 5 amps 5 amps
DC Input Voltage 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 303S-1kV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Electromagnet Power Supply - Model 648 - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Electromagnet Power Supply
Form Factor Desktop / Free Standing
Phase Three-Phase Power Supply
View Details
Redundancy module - 787-1685 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature -40 to 70 C (-40 to 158 F)
DC Output Voltage 24.0 volts
View Details
2 suppliers