Murata Power Solutions DC DC Converters ULE-3.3/20-D24P-C

Description
Isolated Module DC DC Converter 1 Output 3.3V 20A 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 20A 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-3406-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3406-5-ND
DC DC Converters 811-3406-5-ND
Isolated Module DC DC Converter 1 Output 3.3V 20A 18V - 36V Input

Isolated Module DC DC Converter 1 Output 3.3V 20A 18V - 36V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - ULE-3.3/20-D24P-C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
ULE-3.3/20-D24P-C
Power Supplies - Board Mount - DC DC Converters ULE-3.3/20-D24P-C
DC DC CONVERTER 3.3V 66W

DC DC CONVERTER 3.3V 66W

Supplier's Site
Dc-Dc Converter, Iso Pol, 1 O/p, 66W, 20A, 3.3V; Power Supply Approvals Murata Power Solutions - 87K5267 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 66W, 20A, 3.3V; Power Supply Approvals Murata Power Solutions
87K5267
Dc-Dc Converter, Iso Pol, 1 O/p, 66W, 20A, 3.3V; Power Supply Approvals Murata Power Solutions 87K5267
DC-DC CONVERTER, ISO POL, 1 O/P, 66W, 20A, 3.3V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:66W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:20A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 66W, 20A, 3.3V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:66W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:20A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-3406-5-ND ULE-3.3/20-D24P-C 87K5267
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 66W, 20A, 3.3V; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Regulatory Compliance ROHS COMP RoHS Compliant
DC Output Current 20 amps 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 402L-10KV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Precision Low-Noise DC and AC/DC Current Voltage Source - MeasureReady™ - Lake Shore Cryotronics, Inc.
Specs
Type Current Source
Form Factor Desktop / Free Standing; Rack Mount
Applications Testing, Measuring, and Operating Resistive and Semiconductor Devices
View Details
Power supply - 787-821 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 12.0 volts
View Details
2 suppliers