Murata Power Solutions Power Supplies - Board Mount UEI30-150-Q12P-C

Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 213708-UEI30-150-Q12 P-C Category: Power Supplies - Board Mount Family: DC DC Converters Series: UEI30 Packaging: Tray Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, OVP, SCP, UVLO Package: 6-DIP Module Size / Dimension: 1.92" L x 0.92" W x 0.35" H (48.8mm x 23.4mm x 8.9mm) Applications: ITE (Commercial) Voltage - Isolation: 2.25kV (2250V) Number of Outputs: 1 Current - Output (Max): 2A Voltage - Input (Min): 9V Voltage - Input (Max): 36V Voltage - Output 1: 15V Power (Watts) - Manufacture Series: 30W Efficiency: 87.5% Power (Watts) - Max: 30W Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 213708-UEI30-150-Q12 P-C Category: Power Supplies - Board Mount Family: DC DC Converters Series: UEI30 Packaging: Tray Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, OVP, SCP, UVLO Package: 6-DIP Module Size / Dimension: 1.92" L x 0.92" W x 0.35" H (48.8mm x 23.4mm x 8.9mm) Applications: ITE (Commercial) Voltage - Isolation: 2.25kV (2250V) Number of Outputs: 1 Current - Output (Max): 2A Voltage - Input (Min): 9V Voltage - Input (Max): 36V Voltage - Output 1: 15V Power (Watts) - Manufacture Series: 30W Efficiency: 87.5% Power (Watts) - Max: 30W Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies - Board Mount
213708-UEI30-150-Q12P-C
Power Supplies - Board Mount 213708-UEI30-150-Q12P-C
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 213708-UEI30-150-Q12 P-C Category: Power Supplies - Board Mount Family: DC DC Converters Series: UEI30 Packaging: Tray Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, OVP, SCP, UVLO Package: 6-DIP Module Size / Dimension: 1.92" L x 0.92" W x 0.35" H (48.8mm x 23.4mm x 8.9mm) Applications: ITE (Commercial) Voltage - Isolation: 2.25kV (2250V) Number of Outputs: 1 Current - Output (Max): 2A Voltage - Input (Min): 9V Voltage - Input (Max): 36V Voltage - Output 1: 15V Power (Watts) - Manufacture Series: 30W Efficiency: 87.5% Power (Watts) - Max: 30W Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 213708-UEI30-150-Q12P-C
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: UEI30
Packaging: Tray
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OCP, OTP, OVP, SCP, UVLO
Package: 6-DIP Module
Size / Dimension: 1.92" L x 0.92" W x 0.35" H (48.8mm x 23.4mm x 8.9mm)
Applications: ITE (Commercial)
Voltage - Isolation: 2.25kV (2250V)
Number of Outputs: 1
Current - Output (Max): 2A
Voltage - Input (Min): 9V
Voltage - Input (Max): 36V
Voltage - Output 1: 15V
Power (Watts) - Manufacture Series: 30W
Efficiency: 87.5%
Power (Watts) - Max: 30W
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Converters - 811-3018-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3018-ND
DC DC Converters 811-3018-ND
Isolated Module DC DC Converter 1 Output 15V 2A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 15V 2A 9V - 36V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - UEI30-150-Q12P-C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
UEI30-150-Q12P-C
Power Supplies - Board Mount - DC DC Converters UEI30-150-Q12P-C
DC DC CONVERTER 15V 30W

DC DC CONVERTER 15V 30W

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 213708-UEI30-150-Q12P-C 811-3018-ND UEI30-150-Q12P-C
Product Name Power Supplies - Board Mount DC DC Converters Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 2 amps 2 amps
DC Output Power 30 watts
Number of Outputs 1 #
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG6-12-15Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
5000W High Input Voltage – 600Vdc Input - HVI 5K-3U7 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter; High Voltage
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supplies - 5000011495-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details