AMETEK Programmable Power DC Power Supply SRL10-100

Description
The SRL10-100 is a 1000 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-10V Current: 0-100A Power: 1 kW 50/60 Hz operation without derating 0.01% line and load regulation or 2 mV Ripple: 200 to 700 Vrms 150μs transient response-100% change (typical) SCR preregulation and linear series pass design provide high efficiency and performance Remote voltage or resistance programming in voltage or current modes Excellent voltage or current regulation with automatic crossover No overshoot at turn-on, turn-off or power failure Unique quick set and check of built-in over-voltage protection can be monitored and adjusted on front panel Set point can be adjusted without removing load or AC power The Sorensen SRL10-100 is designed for either bench or rack mounted use, and for easy component accessibility. All controls used in normal operation are mounted on the front panel. Power outputs up to 25 Amperes may be taken from the unit front mounted binding posts. The mode selector terminal board is at the rear of the supply. Through manipulation of the terminal board links, the functions of voltage/current mode programming, remote sensing and parallel operation are obtained. Output terminals are also provided at the rear of the unit.
Datasheet
Description
The SRL10-100 is a 1000 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-10V Current: 0-100A Power: 1 kW 50/60 Hz operation without derating 0.01% line and load regulation or 2 mV Ripple: 200 to 700 Vrms 150μs transient response-100% change (typical) SCR preregulation and linear series pass design provide high efficiency and performance Remote voltage or resistance programming in voltage or current modes Excellent voltage or current regulation with automatic crossover No overshoot at turn-on, turn-off or power failure Unique quick set and check of built-in over-voltage protection can be monitored and adjusted on front panel Set point can be adjusted without removing load or AC power The Sorensen SRL10-100 is designed for either bench or rack mounted use, and for easy component accessibility. All controls used in normal operation are mounted on the front panel. Power outputs up to 25 Amperes may be taken from the unit front mounted binding posts. The mode selector terminal board is at the rear of the supply. Through manipulation of the terminal board links, the functions of voltage/current mode programming, remote sensing and parallel operation are obtained. Output terminals are also provided at the rear of the unit.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - SRL10-100 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
SRL10-100
DC Power Supply SRL10-100
The SRL10-100 is a 1000 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-10V Current: 0-100A Power: 1 kW 50/60 Hz operation without derating 0.01% line and load regulation or 2 mV Ripple: 200 to 700 Vrms 150μs transient response-100% change (typical) SCR preregulation and linear series pass design provide high efficiency and performance Remote voltage or resistance programming in voltage or current modes Excellent voltage or current regulation with automatic crossover No overshoot at turn-on, turn-off or power failure Unique quick set and check of built-in over-voltage protection can be monitored and adjusted on front panel Set point can be adjusted without removing load or AC power The Sorensen SRL10-100 is designed for either bench or rack mounted use, and for easy component accessibility. All controls used in normal operation are mounted on the front panel. Power outputs up to 25 Amperes may be taken from the unit front mounted binding posts. The mode selector terminal board is at the rear of the supply. Through manipulation of the terminal board links, the functions of voltage/current mode programming, remote sensing and parallel operation are obtained. Output terminals are also provided at the rear of the unit.

The SRL10-100 is a 1000 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-10V
  • Current: 0-100A
  • Power: 1 kW
  • 50/60 Hz operation without derating
  • 0.01% line and load regulation or 2 mV
  • Ripple: 200 to 700 Vrms
  • 150μs transient response-100% change (typical)
  • SCR preregulation and linear series pass design provide high efficiency and performance
  • Remote voltage or resistance programming in voltage or current modes
  • Excellent voltage or current regulation with automatic crossover
  • No overshoot at turn-on, turn-off or power failure
  • Unique quick set and check of built-in over-voltage protection can be monitored and adjusted on front panel
  • Set point can be adjusted without removing load or AC power

The Sorensen SRL10-100 is designed for either bench or rack mounted use, and for easy component accessibility. All controls used in normal operation are mounted on the front panel. Power outputs up to 25 Amperes may be taken from the unit front mounted binding posts. The mode selector terminal board is at the rear of the supply. Through manipulation of the terminal board links, the functions of voltage/current mode programming, remote sensing and parallel operation are obtained. Output terminals are also provided at the rear of the unit.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number SRL10-100
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Mini Encapsulated - Switching Power Supplies, with Screw Terminals -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Form Factor Board Mount; DIN Rail; Wall Mount
View Details
DC Power Supply - DCR16-625T - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 10000 watts
View Details