Murata Power Solutions DC DC Converters UEI25-120-D48P-C

Description
Isolated Module DC DC Converter 1 Output 12V 2.1A 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 2.1A 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-3685-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3685-ND
DC DC Converters 811-3685-ND
Isolated Module DC DC Converter 1 Output 12V 2.1A 36V - 75V Input

Isolated Module DC DC Converter 1 Output 12V 2.1A 36V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 25.2W, 2.1A, 12V; Power Supply Approvals Murata Power Solutions - 78R7660 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 25.2W, 2.1A, 12V; Power Supply Approvals Murata Power Solutions
78R7660
Dc-Dc Converter, Iso Pol, 1 O/p, 25.2W, 2.1A, 12V; Power Supply Approvals Murata Power Solutions 78R7660
DC-DC CONVERTER, ISO POL, 1 O/P, 25.2W, 2.1A, 12V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:25.2W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:2.1A; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 25.2W, 2.1A, 12V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:25.2W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:2.1A; Output Regulation:- RoHS Compliant: Yes

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - UEI25-120-D48P-C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
UEI25-120-D48P-C
Power Supplies - Board Mount - DC DC Converters UEI25-120-D48P-C
DC DC CONVERTER 12V 25W

DC DC CONVERTER 12V 25W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-3685-ND 78R7660 UEI25-120-D48P-C
Product Name DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 25.2W, 2.1A, 12V; Power Supply Approvals Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 2.1 amps 2.1 amps
DC Input Voltage 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 303L-4kV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Electromagnet Power Supply - Model 648 - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Electromagnet Power Supply
Form Factor Desktop / Free Standing
Phase Three-Phase Power Supply
View Details
Power supply - 787-1635 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
View Details
2 suppliers