Murata Power Solutions DC DC Converters UEI-5/12-Q48NR-C

Description
Isolated Module DC DC Converter 1 Output 5V 12A 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 12A 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-1875-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-1875-5-ND
DC DC Converters 811-1875-5-ND
Isolated Module DC DC Converter 1 Output 5V 12A 18V - 75V Input

Isolated Module DC DC Converter 1 Output 5V 12A 18V - 75V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - UEI-5/12-Q48NR-C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
UEI-5/12-Q48NR-C
Power Supplies - Board Mount - DC DC Converters UEI-5/12-Q48NR-C
DC DC CONVERTER 5V 60W

DC DC CONVERTER 5V 60W

Supplier's Site
Dc-Dc Converter, Iso Pol, 1 O/p, 60W, 12A, 5V; Power Supply Approvals Murata Power Solutions - 12N4052 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 60W, 12A, 5V; Power Supply Approvals Murata Power Solutions
12N4052
Dc-Dc Converter, Iso Pol, 1 O/p, 60W, 12A, 5V; Power Supply Approvals Murata Power Solutions 12N4052
DC-DC CONVERTER, ISO POL, 1 O/P, 60W, 12A, 5V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:60W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:12A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 60W, 12A, 5V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:60W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:12A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-1875-5-ND UEI-5/12-Q48NR-C 12N4052
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 60W, 12A, 5V; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 12 amps 12 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG3-24-03Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
300VA, Rugged, Compact 3-Phase Railway Quality DC-AC Sine Wave Inverter - CTP-300R-F7 - ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
Technology Switching Power Supply
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
Power Supplies - 5000005335-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 1 amps
View Details