Murata Power Solutions DC DC Converters UEE-5/30-D48NM-C

Description
Isolated Module DC DC Converter 1 Output 5V 30A 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 30A 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - UEE-5/30-D48NM-C-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
UEE-5/30-D48NM-C-ND
DC DC Converters UEE-5/30-D48NM-C-ND
Isolated Module DC DC Converter 1 Output 5V 30A 36V - 75V Input

Isolated Module DC DC Converter 1 Output 5V 30A 36V - 75V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - UEE-5/30-D48NM-C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
UEE-5/30-D48NM-C
Power Supplies - Board Mount - DC DC Converters UEE-5/30-D48NM-C
DC DC CONVERTER 5V 150W

DC DC CONVERTER 5V 150W

Supplier's Site
Dc-Dc Converter, Iso Pol, 1O/p, 150W, 5V; Power Supply Approvals Murata Power Solutions - 39X7292 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1O/p, 150W, 5V; Power Supply Approvals Murata Power Solutions
39X7292
Dc-Dc Converter, Iso Pol, 1O/p, 150W, 5V; Power Supply Approvals Murata Power Solutions 39X7292
DC-DC CONVERTER, ISO POL, 1O/P, 150W, 5V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:150W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:30A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1O/P, 150W, 5V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:150W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:30A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, Iso Pol, 1O/p, 150W, 5V; Power Supply Approvals Murata Power Solutions - 39X7291 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1O/p, 150W, 5V; Power Supply Approvals Murata Power Solutions
39X7291
Dc-Dc Converter, Iso Pol, 1O/p, 150W, 5V; Power Supply Approvals Murata Power Solutions 39X7291
DC-DC CONVERTER, ISO POL, 1O/P, 150W, 5V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:150W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:30A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1O/P, 150W, 5V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:150W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:30A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number UEE-5/30-D48NM-C-ND UEE-5/30-D48NM-C 39X7292
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 1O/p, 150W, 5V; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Regulatory Compliance ROHS COMP RoHS Compliant
DC Output Current 30 amps 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - 1920-PSD-6024-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 50 C (-4 to 122 F)
DC Output Current 2.5 amps
View Details
2 suppliers
AC DC Desktop, Wall Power Adapters - 2084-BB-RPS-V2-WR2-US-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP3303C 3Ch Classic-Series Programmable Linear DC Power Supply - UDP3303C - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details