Murata Power Solutions Dc-Dc Conv, Iso Pol, 1 O/p, 82.5W, 25A, 3.3V; Power Supply Approvals Murata Power Solutions UEE-3.3/25-D48PM-C

Description
DC-DC CONV, ISO POL, 1 O/P, 82.5W, 25A, 3.3V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:82.5W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:25A; Output Voltage - Output 2:- RoHS Compliant: Yes
Description
DC-DC CONV, ISO POL, 1 O/P, 82.5W, 25A, 3.3V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:82.5W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:25A; Output Voltage - Output 2:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Conv, Iso Pol, 1 O/p, 82.5W, 25A, 3.3V; Power Supply Approvals Murata Power Solutions - 54T8059 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Iso Pol, 1 O/p, 82.5W, 25A, 3.3V; Power Supply Approvals Murata Power Solutions
54T8059
Dc-Dc Conv, Iso Pol, 1 O/p, 82.5W, 25A, 3.3V; Power Supply Approvals Murata Power Solutions 54T8059
DC-DC CONV, ISO POL, 1 O/P, 82.5W, 25A, 3.3V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:82.5W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:25A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONV, ISO POL, 1 O/P, 82.5W, 25A, 3.3V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:82.5W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:25A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 54T8059
Product Name Dc-Dc Conv, Iso Pol, 1 O/p, 82.5W, 25A, 3.3V; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply / Desktop Adapter - fsp060-dhan3-19802 - TPS Elektronik GmbH
Specs
Type DC Power Supply; Computer Power Supply
Form Factor Desktop / Free Standing
AC Output Current 5 amps
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
Induction Power Supply - Statipower® SP18 - Inductotherm Group
Specs
Applications Instrumentation
AC Output Power 124000 to 744000 VA
DC Output Power 100000 to 600000 watts
View Details
PFS300A Series Low Noise AC/DC Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details