Murata Electronics Trimmers, Variable Capacitors TZY2Z100A001B00

Description
3 ~ 10pF Trimmer Capacitor 25V Top Surface Mount
Request a Quote Datasheet
Description
3 ~ 10pF Trimmer Capacitor 25V Top Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmers, Variable Capacitors - 490-7161-ND - DigiKey
Thief River Falls, MN, United States
Trimmers, Variable Capacitors
490-7161-ND
Trimmers, Variable Capacitors 490-7161-ND
3 ~ 10pF Trimmer Capacitor 25V Top Surface Mount

3 ~ 10pF Trimmer Capacitor 25V Top Surface Mount

Buy Now Datasheet
Capacitors - Trimmers, Variable Capacitors - 1101737-TZY2Z100A001B00 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Trimmers, Variable Capacitors
1101737-TZY2Z100A001B00
Capacitors - Trimmers, Variable Capacitors 1101737-TZY2Z100A001B00
Win Source Part Number: 1101737-TZY2Z100A001 B00 Category: Capacitors>Trimmers, Variable Capacitors Series: TZY2 Features: General Purpose Package: Bulk Height - Seated (Max): 0.049" (1.25mm) Standard Package: 500 Mounting: SMD (SMT) Voltage - Rated: 25 V Q @ Freq: 500 @ 1MHz Dielectric Material: Ceramic Adjustment Type: Top Capacitance Range: 3 ~ 10pF Temperature Range - Operating: -25°C ~ 85°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.30.0010 Mfr: Murata Electronics Other Names: 490-7161,TZY2Z100A00 1B00-ND Base Product Number: TZY2Z100 Product Status: Obsolete

Win Source Part Number: 1101737-TZY2Z100A001B00
Category: Capacitors>Trimmers, Variable Capacitors
Series: TZY2
Features: General Purpose
Package: Bulk
Height - Seated (Max): 0.049" (1.25mm)
Standard Package: 500
Mounting: SMD (SMT)
Voltage - Rated: 25 V
Q @ Freq: 500 @ 1MHz
Dielectric Material: Ceramic
Adjustment Type: Top
Capacitance Range: 3 ~ 10pF
Temperature Range - Operating: -25°C ~ 85°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.30.0010
Mfr: Murata Electronics
Other Names: 490-7161,TZY2Z100A001B00-ND
Base Product Number: TZY2Z100
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
SMD 10PF 25V Capacitor
65-TZY2Z100A001B00
SMD 10PF 25V Capacitor 65-TZY2Z100A001B00
CAP TRIMMER 3-10PF 25V SMD Product overview: TZY2Z100A001B00 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10PF, 25V, Trimmers, Variable Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 65-TZY2Z100A001B00 can be used for catalog matching and distributor lookup.

CAP TRIMMER 3-10PF 25V SMD Product overview: TZY2Z100A001B00 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10PF, 25V, Trimmers, Variable Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 65-TZY2Z100A001B00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmers, Variable Capacitors - TZY2Z100A001B00 - Lingto Electronic Limited
Shenzhen, China
Trimmers, Variable Capacitors
TZY2Z100A001B00
Trimmers, Variable Capacitors TZY2Z100A001B00
CAP TRIMMER 3-10PF 25V SMD

CAP TRIMMER 3-10PF 25V SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-7161-ND 1101737-TZY2Z100A001B00 65-TZY2Z100A001B00 TZY2Z100A001B00
Product Name Trimmers, Variable Capacitors Capacitors - Trimmers, Variable Capacitors SMD 10PF 25V Capacitor Trimmers, Variable Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose
Capacitance Type Variable Variable
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701166 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - M39014/021335 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details