Murata Electronics Trimmers, Variable Capacitors - TZY2Z060AC01R00 TZY2Z060AC01R00

Description
Manufacturer: Murata Electronics Win Source Part Number: 800782-TZY2Z060AC01R 00 Packaging: Reel Mounting Style: SMD Features: General Purpose Voltage - Rated: 25V Dielectric Material: Ceramic Adjustment Type: Top Part Status: Obsolete (End Of Life) Capacitance Range: 2.5 ~ 6pF Temperature Range - Operating: -25°C ~ 85°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Maximum): 0.049" Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Q at Freq: 500 at 1MHz
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics Win Source Part Number: 800782-TZY2Z060AC01R 00 Packaging: Reel Mounting Style: SMD Features: General Purpose Voltage - Rated: 25V Dielectric Material: Ceramic Adjustment Type: Top Part Status: Obsolete (End Of Life) Capacitance Range: 2.5 ~ 6pF Temperature Range - Operating: -25°C ~ 85°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Maximum): 0.049" Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Q at Freq: 500 at 1MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmers, Variable Capacitors - TZY2Z060AC01R00 - 800782-TZY2Z060AC01R00 - Win Source Electronics
Laguna Hills, CA, United States
Trimmers, Variable Capacitors - TZY2Z060AC01R00
800782-TZY2Z060AC01R00
Trimmers, Variable Capacitors - TZY2Z060AC01R00 800782-TZY2Z060AC01R00
Manufacturer: Murata Electronics Win Source Part Number: 800782-TZY2Z060AC01R 00 Packaging: Reel Mounting Style: SMD Features: General Purpose Voltage - Rated: 25V Dielectric Material: Ceramic Adjustment Type: Top Part Status: Obsolete (End Of Life) Capacitance Range: 2.5 ~ 6pF Temperature Range - Operating: -25°C ~ 85°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Maximum): 0.049" Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Q at Freq: 500 at 1MHz

Manufacturer: Murata Electronics
Win Source Part Number: 800782-TZY2Z060AC01R00
Packaging: Reel
Mounting Style: SMD
Features: General Purpose
Voltage - Rated: 25V
Dielectric Material: Ceramic
Adjustment Type: Top
Part Status: Obsolete (End Of Life)
Capacitance Range: 2.5 ~ 6pF
Temperature Range - Operating: -25°C ~ 85°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Maximum): 0.049"
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Q at Freq: 500 at 1MHz

Buy Now
Trimmers, Variable Capacitors - 490-16961-2-ND - DigiKey
Thief River Falls, MN, United States
Trimmers, Variable Capacitors
490-16961-2-ND
Trimmers, Variable Capacitors 490-16961-2-ND
2.5 ~ 6pF Trimmer Capacitor 25V Top Surface Mount

2.5 ~ 6pF Trimmer Capacitor 25V Top Surface Mount

Buy Now Datasheet
Singapore, Singapore
SMD 6PF 25V Capacitor
65-TZY2Z060AC01R00
SMD 6PF 25V Capacitor 65-TZY2Z060AC01R00
CAP TRIMMER 2.5-6PF 25V SMD Product overview: TZY2Z060AC01R00 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6PF, 25V, Trimmers, Variable Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 65-TZY2Z060AC01R00 can be used for catalog matching and distributor lookup.

CAP TRIMMER 2.5-6PF 25V SMD Product overview: TZY2Z060AC01R00 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6PF, 25V, Trimmers, Variable Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 65-TZY2Z060AC01R00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmers, Variable Capacitors - TZY2Z060AC01R00 - ODG (Origin Data Global)
Shenzhen, China
Trimmers, Variable Capacitors
TZY2Z060AC01R00
Trimmers, Variable Capacitors TZY2Z060AC01R00
CAP TRIMMER 2.5-6PF 25V SMD

CAP TRIMMER 2.5-6PF 25V SMD

Supplier's Site Datasheet
Trimmers, Variable Capacitors - TZY2Z060AC01R00 - Lingto Electronic Limited
Shenzhen, China
Trimmers, Variable Capacitors
TZY2Z060AC01R00
Trimmers, Variable Capacitors TZY2Z060AC01R00
CAP TRIMMER 2.5-6PF 25V SMD

CAP TRIMMER 2.5-6PF 25V SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 800782-TZY2Z060AC01R00 490-16961-2-ND 65-TZY2Z060AC01R00 TZY2Z060AC01R00 TZY2Z060AC01R00
Product Name Trimmers, Variable Capacitors - TZY2Z060AC01R00 Trimmers, Variable Capacitors SMD 6PF 25V Capacitor Trimmers, Variable Capacitors Trimmers, Variable Capacitors
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Capacitance Range 2.50E-6 to 6.00E-6 microF 2.50E-6 to 6.00E-6 microF 2.50E-6 to 6.00E-6 microF
WVDC 25 volts 25 volts 25 volts
WVAC 25 volts 25 volts 25 volts
Packing Method Tape Reel; Reel Tape Reel Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
Film Paper Film Capacitors - 105LC3600KL505HM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details