3 ~ 10pF Trimmer Capacitor 100V Top Surface Mount
CAP TRIMMER 3-10PF 100V SMD Product overview: TZB4Z100BA10R00 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10PF, 100V, Trimmers, Variable Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 65-TZB4Z100BA10R00 can be used for catalog matching and distributor lookup.
CAP TRIMMER 3-10PF 100V SMD
CAP TRIMMER 3-10PF 100V SMD
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 490-1989-2-ND | 65-TZB4Z100BA10R00 | TZB4Z100BA10R00 | TZB4Z100BA10R00 |
| Product Name | Trimmers, Variable Capacitors | SMD 10PF 100V Capacitor | Trimmers, Variable Capacitors | Trimmers, Variable Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | Chip Capacitor |
| Applications | General Purpose | |||
| Capacitance Type | Variable | Variable | Variable | |
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition; Ceramic | Ceramic Composition; Ceramic |