Murata Power Solutions DC DC Converters SPM15-150-Q48N-C

Description
Isolated Module DC DC Converter 1 Output 15V 1.1A 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 1.1A 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-2905-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-2905-5-ND
DC DC Converters 811-2905-5-ND
Isolated Module DC DC Converter 1 Output 15V 1.1A 18V - 75V Input

Isolated Module DC DC Converter 1 Output 15V 1.1A 18V - 75V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - SPM15-150-Q48N-C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
SPM15-150-Q48N-C
Power Supplies - Board Mount - DC DC Converters SPM15-150-Q48N-C
DC DC CONVERTER 15V 15W

DC DC CONVERTER 15V 15W

Supplier's Site
Dc-Dc Converter, 15V, 1.1A; No. Of Outputs Murata Power Solutions - 59AC7587 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 1.1A; No. Of Outputs Murata Power Solutions
59AC7587
Dc-Dc Converter, 15V, 1.1A; No. Of Outputs Murata Power Solutions 59AC7587
DC-DC CONVERTER, 15V, 1.1A; No. of Outputs:1 Output; Output Power Max:16.5W; Output Voltage - Output 1:15V; Output Current - Output 1:1.1A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; OutputRoHS Compliant: Yes

DC-DC CONVERTER, 15V, 1.1A; No. of Outputs:1 Output; Output Power Max:16.5W; Output Voltage - Output 1:15V; Output Current - Output 1:1.1A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; OutputRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-2905-5-ND SPM15-150-Q48N-C 59AC7587
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 15V, 1.1A; No. Of Outputs Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 1.1 amps 1.1 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
Power Supply - 161385811 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Induction Power Supply - Versapower-Xtreme - Inductotherm Group
Specs
Type AC Power Source
Applications Instrumentation, Meatal Heating
AC Output Voltage 240.0 to 480.0 volts
View Details