Murata Electronics Ceramic Filters SFSCE10M7WF04-R0

Description
10.7MHz Center FM Ceramic Filter 400kHz 470Ohm 1715 (4538 Metric), 4 PC Pad
Request a Quote Datasheet
Description
10.7MHz Center FM Ceramic Filter 400kHz 470Ohm 1715 (4538 Metric), 4 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Filters - 490-4676-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
490-4676-2-ND
Ceramic Filters 490-4676-2-ND
10.7MHz Center FM Ceramic Filter 400kHz 470Ohm 1715 (4538 Metric), 4 PC Pad

10.7MHz Center FM Ceramic Filter 400kHz 470Ohm 1715 (4538 Metric), 4 PC Pad

Buy Now Datasheet
Laguna Hills, CA, United States
Ceramic Filters - SFSCE10M7WF04-R0
SFSCE10M7WF04-R0
Ceramic Filters - SFSCE10M7WF04-R0 SFSCE10M7WF04-R0
Manufacturer: Murata Electronics North America Win Source Part Number: 894269-SFSCE10M7WF04 -R0 Series: SFSCE Features: 10.7MHz Center FM Ceramic Filter 400 kHz 470Ohm 1715 (4538 Metric), 4 PC Pad Package: 1715 (4538 Metric), 4 PC Pad Package: Reel - TR Mounting: Surface Mount Family Name: SFSCE Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) HTSUS: 8543.70.9960 Other Part Number: 490-4676-1, 490-4676-6, SFSCE10M7WF04R0, 490-4676-2

Manufacturer: Murata Electronics North America
Win Source Part Number: 894269-SFSCE10M7WF04-R0
Series: SFSCE
Features: 10.7MHz Center FM Ceramic Filter 400 kHz 470Ohm 1715 (4538 Metric), 4 PC Pad
Package: 1715 (4538 Metric), 4 PC Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: SFSCE
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
HTSUS: 8543.70.9960
Other Part Number: 490-4676-1, 490-4676-6, SFSCE10M7WF04R0, 490-4676-2

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number 490-4676-2-ND SFSCE10M7WF04-R0
Product Name Ceramic Filters Ceramic Filters - SFSCE10M7WF04-R0
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

11 to 13GHz – Band Pass Filter - UIYBPF4517A - UIY Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 6000 MHz
Bandwidth 1.10E7 to 1.30E7 kHz
View Details
High Pass Filter - 5o2832230 - 5o.com
Specs
Filter Type High Pass
Operating Temperature -55 to 85 C (-67 to 185 F)
Fc 6000 to 24000 MHz
View Details
Band Stop Filter - 1072618 - Richardson RFPD
Specs
Filter Type Band Reject
Fc 2400 MHz
Insertion Loss 3.5 dB
View Details
1700-2155 MHz CavityBand Pass Filter - AB1927B1197 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1928 MHz
Bandwidth 455000 kHz
View Details