Murata Electronics Ceramic Filters - SFSCE10M7WF03-R0 SFSCE10M7WF03-R0

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 894268-SFSCE10M7WF03 -R0 Series: SFSCE Features: 10.7MHz Center FM Ceramic Filter 500 kHz 470Ohm 1715 (4538 Metric), 4 PC Pad Package: 1715 (4538 Metric), 4 PC Pad Package: Reel - TR Mounting: Surface Mount Family Name: SFSCE Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) HTSUS: 8543.70.9960 Other Part Number: 490-4675-2, 490-4675-1, SFSCE10M7WF03R0, 490-4675-6
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 894268-SFSCE10M7WF03 -R0 Series: SFSCE Features: 10.7MHz Center FM Ceramic Filter 500 kHz 470Ohm 1715 (4538 Metric), 4 PC Pad Package: 1715 (4538 Metric), 4 PC Pad Package: Reel - TR Mounting: Surface Mount Family Name: SFSCE Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) HTSUS: 8543.70.9960 Other Part Number: 490-4675-2, 490-4675-1, SFSCE10M7WF03R0, 490-4675-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Ceramic Filters - SFSCE10M7WF03-R0
SFSCE10M7WF03-R0
Ceramic Filters - SFSCE10M7WF03-R0 SFSCE10M7WF03-R0
Manufacturer: Murata Electronics North America Win Source Part Number: 894268-SFSCE10M7WF03 -R0 Series: SFSCE Features: 10.7MHz Center FM Ceramic Filter 500 kHz 470Ohm 1715 (4538 Metric), 4 PC Pad Package: 1715 (4538 Metric), 4 PC Pad Package: Reel - TR Mounting: Surface Mount Family Name: SFSCE Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) HTSUS: 8543.70.9960 Other Part Number: 490-4675-2, 490-4675-1, SFSCE10M7WF03R0, 490-4675-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 894268-SFSCE10M7WF03-R0
Series: SFSCE
Features: 10.7MHz Center FM Ceramic Filter 500 kHz 470Ohm 1715 (4538 Metric), 4 PC Pad
Package: 1715 (4538 Metric), 4 PC Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: SFSCE
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
HTSUS: 8543.70.9960
Other Part Number: 490-4675-2, 490-4675-1, SFSCE10M7WF03R0, 490-4675-6

Buy Now Datasheet
Ceramic Filters - 490-4675-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
490-4675-2-ND
Ceramic Filters 490-4675-2-ND
10.7MHz Center FM Ceramic Filter 500kHz 470Ohm 1715 (4538 Metric), 4 PC Pad

10.7MHz Center FM Ceramic Filter 500kHz 470Ohm 1715 (4538 Metric), 4 PC Pad

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number SFSCE10M7WF03-R0 490-4675-2-ND
Product Name Ceramic Filters - SFSCE10M7WF03-R0 Ceramic Filters
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - ECS-DCF-102 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
RF Band Reject Filter - UIYBSF11060A - UIY Inc.
Specs
Filter Type Band Reject
Operating Temperature -40 to 80 C (-40 to 176 F)
Fc 462 MHz
View Details
5510 MHz Cavity Band Pass Filter - AB5510B563 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5510 MHz
Bandwidth 20000 kHz
View Details