Murata Electronics Ceramic Filters SFKLF10M7NL00-B0

Description
10.7MHz Center FM Ceramic Filter 20kHz 600Ohm 3-SIP, 2.50mm pitch
Request a Quote Datasheet
Description
10.7MHz Center FM Ceramic Filter 20kHz 600Ohm 3-SIP, 2.50mm pitch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Filters - 490-4714-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
490-4714-ND
Ceramic Filters 490-4714-ND
10.7MHz Center FM Ceramic Filter 20kHz 600Ohm 3-SIP, 2.50mm pitch

10.7MHz Center FM Ceramic Filter 20kHz 600Ohm 3-SIP, 2.50mm pitch

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Filters and Microwave Filters
Product Number 490-4714-ND
Product Name Ceramic Filters
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - 50-ECS-DCF-108TR-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 6525 MHz
Insertion Loss 3 dB
View Details
Passive Glass 430 - 990 MHz Surface Mount Bandpass Filter - MFBP-00164GSM1 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 430 to 990 MHz
View Details
1030 MHz RF BAW Filter - SSR / IFF - 880367 - Qorvo
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design BAW
View Details
2 suppliers
RF Filters and Diplexers: Cavity/Discrete/Waveguide/Ceramic/Wireless Filters -  - Molex Signal Tech Industrial Ltd.
Specs
Filter Design Ceramic Filter
Fc 30 to 40000 MHz
View Details