Murata Electronics Ceramic Filters - SFECS10M8SF00-R0 SFECS10M8SF00-R0

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 933266-SFECS10M8SF00 -R0 Series: CERAFIL®, SFECS Features: 10.8MHz Center FM Ceramic Filter - 1412 (3510 Metric), 4 PC Pad Package: 1412 (3510 Metric), 4 PC Pad Package: Reel - TR Mounting: Surface Mount Part Status: Not For New Designs Family Name: SFECS Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) HTSUS: 8543.70.9960
Request a Quote
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 933266-SFECS10M8SF00 -R0 Series: CERAFIL®, SFECS Features: 10.8MHz Center FM Ceramic Filter - 1412 (3510 Metric), 4 PC Pad Package: 1412 (3510 Metric), 4 PC Pad Package: Reel - TR Mounting: Surface Mount Part Status: Not For New Designs Family Name: SFECS Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) HTSUS: 8543.70.9960
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceramic Filters - SFECS10M8SF00-R0 - SFECS10M8SF00-R0 - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Filters - SFECS10M8SF00-R0
SFECS10M8SF00-R0
Ceramic Filters - SFECS10M8SF00-R0 SFECS10M8SF00-R0
Manufacturer: Murata Electronics North America Win Source Part Number: 933266-SFECS10M8SF00 -R0 Series: CERAFIL®, SFECS Features: 10.8MHz Center FM Ceramic Filter - 1412 (3510 Metric), 4 PC Pad Package: 1412 (3510 Metric), 4 PC Pad Package: Reel - TR Mounting: Surface Mount Part Status: Not For New Designs Family Name: SFECS Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) HTSUS: 8543.70.9960

Manufacturer: Murata Electronics North America
Win Source Part Number: 933266-SFECS10M8SF00-R0
Series: CERAFIL®, SFECS
Features: 10.8MHz Center FM Ceramic Filter - 1412 (3510 Metric), 4 PC Pad
Package: 1412 (3510 Metric), 4 PC Pad
Package: Reel - TR
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: SFECS
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
HTSUS: 8543.70.9960

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number SFECS10M8SF00-R0
Product Name Ceramic Filters - SFECS10M8SF00-R0
Unlock Full Specs
to access all available technical data

Similar Products

2302 MHz Cavity Band Pass Filter - AB2302B924 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2302 MHz
Bandwidth 22000 kHz
View Details
Ceramic Filters - 3157-HFCN-7150+CT-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 9450 MHz
View Details
2 suppliers
Discrete Filters: Bandpass, Low Pass, High Pass, or Notch -  - Molex Signal Tech Industrial Ltd.
Specs
Filter Type Bandpass; Low Pass
Fc 5 to 10000 MHz
View Details