Murata Electronics Ceramic Filters - SFECF10M7FA00S0-R0 SFECF10M7FA00S0-R0

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 849548-SFECF10M7FA00 S0-R0 Series: CERAFIL®, SFECF Features: Ceramic Filter 280 kHz Package: Reel - TR Categories: Filters Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 18 Weeks
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 849548-SFECF10M7FA00 S0-R0 Series: CERAFIL®, SFECF Features: Ceramic Filter 280 kHz Package: Reel - TR Categories: Filters Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 18 Weeks
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Ceramic Filters - SFECF10M7FA00S0-R0
SFECF10M7FA00S0-R0
Ceramic Filters - SFECF10M7FA00S0-R0 SFECF10M7FA00S0-R0
Manufacturer: Murata Electronics North America Win Source Part Number: 849548-SFECF10M7FA00 S0-R0 Series: CERAFIL®, SFECF Features: Ceramic Filter 280 kHz Package: Reel - TR Categories: Filters Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 18 Weeks

Manufacturer: Murata Electronics North America
Win Source Part Number: 849548-SFECF10M7FA00S0-R0
Series: CERAFIL®, SFECF
Features: Ceramic Filter 280 kHz
Package: Reel - TR
Categories: Filters
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 18 Weeks

Buy Now Datasheet
Ceramic Filters - 490-SFECF10M7FA00S0-R0TR-ND - DigiKey
Thief River Falls, MN, United States
10.7MHz Center FM Ceramic Filter 280kHz 330Ohm 1412 (3531 Metric), 6 PC Pad

10.7MHz Center FM Ceramic Filter 280kHz 330Ohm 1412 (3531 Metric), 6 PC Pad

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number SFECF10M7FA00S0-R0 490-SFECF10M7FA00S0-R0TR-ND
Product Name Ceramic Filters - SFECF10M7FA00S0-R0 Ceramic Filters
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

DC-1000MHz – Low Pass Filter - UIYLPF15830A - UIY Inc.
Specs
Filter Type Low Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 2000 to 3000 MHz
View Details
Band Stop Filter - 5o29120700 - 5o.com
Specs
Filter Type Band Reject
Operating Temperature -55 to 85 C (-67 to 185 F)
Fc 0.0 to 3000 MHz
View Details
RF Filters - 2312-QPQ3501SRDKR-ND - DigiKey
Specs
Filter Technology Passive Filter
View Details
3478.5-3498.5 MHz Cavity Band Pass Filter - AB3488B1051 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3488 MHz
Bandwidth 20000 kHz
View Details