Murata Electronics Ceramic Filters - SFECF10M7EA00S0-R0 SFECF10M7EA00S0-R0

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 894182-SFECF10M7EA00 S0-R0 Series: CERAFIL®, SFECF Features: 10.7MHz Center FM Ceramic Filter 330 kHz 330Ohm 1412 (3531 Metric), 6 PC Pad Package: Reel - TR Package: 1412 (3531 Metric), 6 PC Pad Mounting: Surface Mount Categories: Filters Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 18 Weeks
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 894182-SFECF10M7EA00 S0-R0 Series: CERAFIL®, SFECF Features: 10.7MHz Center FM Ceramic Filter 330 kHz 330Ohm 1412 (3531 Metric), 6 PC Pad Package: Reel - TR Package: 1412 (3531 Metric), 6 PC Pad Mounting: Surface Mount Categories: Filters Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 18 Weeks
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Ceramic Filters - SFECF10M7EA00S0-R0
SFECF10M7EA00S0-R0
Ceramic Filters - SFECF10M7EA00S0-R0 SFECF10M7EA00S0-R0
Manufacturer: Murata Electronics North America Win Source Part Number: 894182-SFECF10M7EA00 S0-R0 Series: CERAFIL®, SFECF Features: 10.7MHz Center FM Ceramic Filter 330 kHz 330Ohm 1412 (3531 Metric), 6 PC Pad Package: Reel - TR Package: 1412 (3531 Metric), 6 PC Pad Mounting: Surface Mount Categories: Filters Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 18 Weeks

Manufacturer: Murata Electronics North America
Win Source Part Number: 894182-SFECF10M7EA00S0-R0
Series: CERAFIL®, SFECF
Features: 10.7MHz Center FM Ceramic Filter 330 kHz 330Ohm 1412 (3531 Metric), 6 PC Pad
Package: Reel - TR
Package: 1412 (3531 Metric), 6 PC Pad
Mounting: Surface Mount
Categories: Filters
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 18 Weeks

Buy Now Datasheet
Ceramic Filters - 490-SFECF10M7EA00S0-R0TR-ND - DigiKey
Thief River Falls, MN, United States
10.7MHz Center FM Ceramic Filter 330kHz 330Ohm 1412 (3531 Metric), 6 PC Pad

10.7MHz Center FM Ceramic Filter 330kHz 330Ohm 1412 (3531 Metric), 6 PC Pad

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number SFECF10M7EA00S0-R0 490-SFECF10M7EA00S0-R0TR-ND
Product Name Ceramic Filters - SFECF10M7EA00S0-R0 Ceramic Filters
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

RF Band Pass Filter - UIYBPF4314A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 105 C (-40 to 221 F)
Fc 9900 MHz
View Details
RF Filters and Diplexers: Cavity/Discrete/Waveguide/Ceramic/Wireless Filters -  - Smiths Interconnect, a Molex company
Specs
Filter Design Ceramic Filter
Fc 30 to 40000 MHz
View Details
Ceramic Filters - 50-ECS-DCF-107DKR-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 5492 MHz
Insertion Loss 2.7 dB
View Details
Band Stop Filter - 5o29161680 - 5o.com
Specs
Filter Type Band Reject
Operating Temperature -55 to 85 C (-67 to 185 F)
Fc 0.0 to 3000 MHz
View Details