Murata Electronics Sensors, Transducers - Motion Sensors - Accelerometers SCA220-C24H1G

Description
Win Source Part Number: 1235083-SCA220-C24H1 G Category: Sensors, Transducers>Motion Sensors - Accelerometers Series: SCA220 Type: Analog Standard Package: 5 Output Type: Analog Voltage Bandwidth: 45Hz Axis: X Acceleration Range: ±2g Sensitivity (mV/g): 1000 Voltage - Supply: 4.5V ~ 5.5V Package / Case: Module Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 9031.80.8085 Mfr: Murata Electronics Other Names: 551-1024,551-1024R Base Product Number: SCA220 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1235083-SCA220-C24H1 G Category: Sensors, Transducers>Motion Sensors - Accelerometers Series: SCA220 Type: Analog Standard Package: 5 Output Type: Analog Voltage Bandwidth: 45Hz Axis: X Acceleration Range: ±2g Sensitivity (mV/g): 1000 Voltage - Supply: 4.5V ~ 5.5V Package / Case: Module Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 9031.80.8085 Mfr: Murata Electronics Other Names: 551-1024,551-1024R Base Product Number: SCA220 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Sensors, Transducers - Motion Sensors - Accelerometers
1235083-SCA220-C24H1G
Sensors, Transducers - Motion Sensors - Accelerometers 1235083-SCA220-C24H1G
Win Source Part Number: 1235083-SCA220-C24H1 G Category: Sensors, Transducers>Motion Sensors - Accelerometers Series: SCA220 Type: Analog Standard Package: 5 Output Type: Analog Voltage Bandwidth: 45Hz Axis: X Acceleration Range: ±2g Sensitivity (mV/g): 1000 Voltage - Supply: 4.5V ~ 5.5V Package / Case: Module Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 9031.80.8085 Mfr: Murata Electronics Other Names: 551-1024,551-1024R Base Product Number: SCA220 Product Status: Obsolete

Win Source Part Number: 1235083-SCA220-C24H1G
Category: Sensors, Transducers>Motion Sensors - Accelerometers
Series: SCA220
Type: Analog
Standard Package: 5
Output Type: Analog Voltage
Bandwidth: 45Hz
Axis: X
Acceleration Range: ±2g
Sensitivity (mV/g): 1000
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: Module
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 9031.80.8085
Mfr: Murata Electronics
Other Names: 551-1024,551-1024R
Base Product Number: SCA220
Product Status: Obsolete

Buy Now Datasheet
Shenzhen, China
Sensors, Transducers - Motion Sensors - Accelerometers
SCA220-C24H1G
Sensors, Transducers - Motion Sensors - Accelerometers SCA220-C24H1G
ACCELEROMETER 2G ANALOG

ACCELEROMETER 2G ANALOG

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Accelerometers Accelerometers
Product Number 1235083-SCA220-C24H1G SCA220-C24H1G
Product Name Sensors, Transducers - Motion Sensors - Accelerometers Sensors, Transducers - Motion Sensors - Accelerometers
Acceleration 2 g
Unlock Full Specs
to access all available technical data

Similar Products

High Performance ±14 g Digital MEMS Accelerometer - AXO®315 - Tronics Microsystems
Specs
Measurement Axes Single
Sensor Technology MEMS
Device Category Sensor / Transducer
View Details
Low Bias Miniature Accelerometer - 3205M1 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Single
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Stud/Bolt; Stud mounting
View Details
Accelerometer Input Module - SCM5B48-01 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details
Vibration Sensors - 10209203-00 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 100 g
Frequency Range 0.0 to 8000 Hz
View Details