Murata Electronics EMI / RFI Components - SAFFB1G56KB0F5F SAFFB1G56KB0F5F

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 972799-SAFFB1G56KB0F 5F Frequency: 1.5754 GHz Height: 500 µm Categories: EMI / RFI Components Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Min Operating Temperature: -20 °C
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 972799-SAFFB1G56KB0F 5F Frequency: 1.5754 GHz Height: 500 µm Categories: EMI / RFI Components Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Min Operating Temperature: -20 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
EMI / RFI Components - SAFFB1G56KB0F5F - 972799-SAFFB1G56KB0F5F - Win Source Electronics
Laguna Hills, CA, United States
EMI / RFI Components - SAFFB1G56KB0F5F
972799-SAFFB1G56KB0F5F
EMI / RFI Components - SAFFB1G56KB0F5F 972799-SAFFB1G56KB0F5F
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 972799-SAFFB1G56KB0F 5F Frequency: 1.5754 GHz Height: 500 µm Categories: EMI / RFI Components Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Min Operating Temperature: -20 °C

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 972799-SAFFB1G56KB0F5F
Frequency: 1.5754 GHz
Height: 500 µm
Categories: EMI / RFI Components
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Min Operating Temperature: -20 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 972799-SAFFB1G56KB0F5F
Product Name EMI / RFI Components - SAFFB1G56KB0F5F
Frequency 1.58E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details