Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RESONATORS
MURATA ELECTRONICS
RP1104 -- RESONATORS
Murata Electronics
Resonators
RP1104
Description
SAW RES 824.2500MHZ T/H
Shenzhen Shengyu Electronics Technology Limited
Done
Description
SAW RES 824.2500MHZ T/H
Suppliers
Company
Product
Description
Supplier Links
Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resonators
RP1104
Resonators
RP1104
SAW RES 824.2500MHZ T/H
SAW RES 824.2500MHZ T/H
Supplier's Site
Technical Specifications
Shenzhen Shengyu Electronics Technology Limited
Product Category
Resonators
Product Number
RP1104
Product Name
Resonators
Resonator Type
SAW
Unlock Full Specs
to access all available technical data
Similar Products
ECS Inc. International
Resonators
ZTB350D
Specs
Resonator Type
Ceramic
Package / Form Factor
Through Hole; Radial, Box - 2 Lead, 7.70mm Pitch
Features / Standards
Lead-Free
View Details
2
suppliers
Knowles
Resonators
DR06F36Q0694DNB
Specs
Resonator Type
Ceramic
Frequency Tolerance
1 %
View Details
Interquip Electronics Co., Ltd.
Crystal Resonator
SMCE-3225 11.0592MHz
Specs
Package / Form Factor
Surface Mount
Features / Standards
RoHS; Lead-Free
Frequency
11.06 MHz
View Details
NDK
Crystal Resonator
NX5032GA-25.000M-STD-CSK-4
Specs
Package / Form Factor
Surface Mount
Frequency
25 MHz
Operating Temperature
-10 to 70 C (14 to 158 F)
View Details
3
suppliers