Murata Electronics Resonators RO2044

Description
SAW RES 318.0000MHZ T/H
Description
SAW RES 318.0000MHZ T/H

Suppliers

Company
Product
Description
Supplier Links
Resonators RO2044
SAW RES 318.0000MHZ T/H

SAW RES 318.0000MHZ T/H

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Resonators
Product Number RO2044
Product Name Resonators
Resonator Type SAW
Unlock Full Specs
to access all available technical data

Similar Products

SAW Resonators - ECS-SDR2-4073-TR - ECS Inc. International
Specs
Resonator Type SAW
Frequency 407 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Crystal Resonator - SMCM-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 10 ppm
View Details
Resonators - 1761-DR04F36Q1041DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
MMD Components / Monitor Quartztek
Specs
Resonator Type Ceramic
Package / Form Factor Through Hole
Features / Standards Built-in Capacitor
View Details