Murata Electronics Ceramic Capacitors RDER73A472K2K1H03B

Description
4700pF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
4700pF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-8953-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8953-ND
Ceramic Capacitors 490-8953-ND
4700pF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial

4700pF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - RDER73A472K2K1H03B - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
RDER73A472K2K1H03B
Ceramic Capacitors RDER73A472K2K1H03B
CAP CER 4700PF 1KV X7R RADIAL

CAP CER 4700PF 1KV X7R RADIAL

Supplier's Site Datasheet
Cap, 4700Pf, 1Kv, Mlcc, Radial; Capacitance Murata - 94AC9319 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4700Pf, 1Kv, Mlcc, Radial; Capacitance Murata
94AC9319
Cap, 4700Pf, 1Kv, Mlcc, Radial; Capacitance Murata 94AC9319
CAP, 4700PF, 1KV, MLCC, RADIAL; Capacitance:4700pF; Voltage Rating:1kV; Product Range:RDE Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5mm; Operating Temperature RoHS Compliant: Yes

CAP, 4700PF, 1KV, MLCC, RADIAL; Capacitance:4700pF; Voltage Rating:1kV; Product Range:RDE Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5mm; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 490-8953-ND RDER73A472K2K1H03B 94AC9319
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 4700Pf, 1Kv, Mlcc, Radial; Capacitance Murata
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor; Radial Leaded
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-707-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Thin Film Capacitors - 1761-CSA-BE-35X35X7-G-500-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
Aluminum Electrolytic - 101C164U7R5EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details