Murata Electronics Ceramic Capacitors RDER73A333K4M1H03A

Description
0.033µF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.033µF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-9281-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9281-1-ND
Ceramic Capacitors 490-9281-1-ND
0.033µF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial

0.033µF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - 490-9281-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9281-3-ND
Ceramic Capacitors 490-9281-3-ND
0.033µF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial

0.033µF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - RDER73A333K4M1H03A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
RDER73A333K4M1H03A
Ceramic Capacitors RDER73A333K4M1H03A
CAP CER 0.033UF 1KV X7R RADIAL

CAP CER 0.033UF 1KV X7R RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - RDER73A333K4M1H03A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
RDER73A333K4M1H03A
Capacitors - Ceramic Capacitors RDER73A333K4M1H03A
CAP CER 0.033UF 1KV X7R RADIAL

CAP CER 0.033UF 1KV X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 490-9281-1-ND RDER73A333K4M1H03A RDER73A333K4M1H03A
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0330 microF 0.0330 microF 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Film Capacitors - 1725521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details