Murata Electronics Ceramic Capacitors RDER73A222K2K1H03B

Description
2200pF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
2200pF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-8947-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8947-ND
Ceramic Capacitors 490-8947-ND
2200pF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial

2200pF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial

Buy Now Datasheet
Cap, 2200Pf, 1Kv, Mlcc, Radial; Capacitance Murata - 94AC9316 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Pf, 1Kv, Mlcc, Radial; Capacitance Murata
94AC9316
Cap, 2200Pf, 1Kv, Mlcc, Radial; Capacitance Murata 94AC9316
CAP, 2200PF, 1KV, MLCC, RADIAL; Capacitance:2200pF; Voltage Rating:1kV; Product Range:RDE Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5mm; Operating Temperature RoHS Compliant: Yes

CAP, 2200PF, 1KV, MLCC, RADIAL; Capacitance:2200pF; Voltage Rating:1kV; Product Range:RDE Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5mm; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - RDER73A222K2K1H03B - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
RDER73A222K2K1H03B
Ceramic Capacitors RDER73A222K2K1H03B
CAP CER 2200PF 1KV X7R RADIAL

CAP CER 2200PF 1KV X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-8947-ND 94AC9316 RDER73A222K2K1H03B
Product Name Ceramic Capacitors Cap, 2200Pf, 1Kv, Mlcc, Radial; Capacitance Murata Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Paper Film Capacitors - 105PMB122K#P1 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Ceramic Capacitors - 0603J0100222FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers