Murata Electronics Ceramic Capacitors RDER72H473K3K1C11B

Description
0.047µF ±10% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.047µF ±10% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-3807-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3807-ND
Ceramic Capacitors 490-3807-ND
0.047µF ±10% 500V Ceramic Capacitor X7R Radial

0.047µF ±10% 500V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - RDER72H473K3K1C11B - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
RDER72H473K3K1C11B
Ceramic Capacitors RDER72H473K3K1C11B
CAP CER 0.047UF 500V X7R RADIAL

CAP CER 0.047UF 500V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 490-3807-ND RDER72H473K3K1C11B
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Capacitor - 106MKP275KJG4 - Richardson RFPD
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
Film Capacitors - 1248413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers