Murata Electronics Ceramic Capacitors RDER71H222K0P1H03B

Description
2200pF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
2200pF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-8829-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8829-ND
Ceramic Capacitors 490-8829-ND
2200pF ±10% 50V Ceramic Capacitor X7R Radial

2200pF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
CAP CER 2200PF 50V X7R RADIAL - 535-RDER71H222K0P1H03B - Utmel Electronic Limited
Hong Kong, China
CAP CER 2200PF 50V X7R RADIAL
535-RDER71H222K0P1H03B
CAP CER 2200PF 50V X7R RADIAL 535-RDER71H222K0P1H03B
CAP CER 2200PF 50V X7R RADIAL

CAP CER 2200PF 50V X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Capacitors Capacitors
Product Number 490-8829-ND 535-RDER71H222K0P1H03B
Product Name Ceramic Capacitors CAP CER 2200PF 50V X7R RADIAL
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C282U063AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers