Murata Electronics Ceramic Capacitors RDED72W473K2K1H03B

Description
0.047µF ±10% 50V Ceramic Capacitor X7T Radial
Request a Quote Datasheet
Description
0.047µF ±10% 50V Ceramic Capacitor X7T Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-16277-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16277-ND
Ceramic Capacitors 490-16277-ND
0.047µF ±10% 50V Ceramic Capacitor X7T Radial

0.047µF ±10% 50V Ceramic Capacitor X7T Radial

Buy Now Datasheet
Singapore, Singapore
0.047UF 50V Capacitor
60-RDED72W473K2K1H03B
0.047UF 50V Capacitor 60-RDED72W473K2K1H03B
CAP CER 0.047UF 50V X7T RADIAL Product overview: RDED72W473K2K1H03B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RDED72W473K2K1H03 B can be used for catalog matching and distributor lookup.

CAP CER 0.047UF 50V X7T RADIAL Product overview: RDED72W473K2K1H03B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RDED72W473K2K1H03B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 47Nf, 450V, 10%, X7T; Capacitance Murata - 78Y9537 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Nf, 450V, 10%, X7T; Capacitance Murata
78Y9537
Cap, 47Nf, 450V, 10%, X7T; Capacitance Murata 78Y9537
CAP, 47NF, 450V, 10%, X7T; Capacitance:47000pF; Voltage Rating:450V; Product Range:RDE Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7T; Lead Spacing:5mm; Operating Temperature RoHS Compliant: Yes

CAP, 47NF, 450V, 10%, X7T; Capacitance:47000pF; Voltage Rating:450V; Product Range:RDE Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7T; Lead Spacing:5mm; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 490-16277-ND 60-RDED72W473K2K1H03B 78Y9537
Product Name Ceramic Capacitors 0.047UF 50V Capacitor Cap, 47Nf, 450V, 10%, X7T; Capacitance Murata
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details