Murata Electronics Ceramic Capacitors RDEC71E106K2S1C03A

Description
10µF ±10% 25V Ceramic Capacitor X7S Radial
Request a Quote Datasheet
Description
10µF ±10% 25V Ceramic Capacitor X7S Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - RDEC71E106K2S1C03A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
RDEC71E106K2S1C03A-ND
Ceramic Capacitors RDEC71E106K2S1C03A-ND
10µF ±10% 25V Ceramic Capacitor X7S Radial

10µF ±10% 25V Ceramic Capacitor X7S Radial

Buy Now Datasheet
Ceramic Capacitors - RDEC71E106K2S1C03A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
RDEC71E106K2S1C03A
Ceramic Capacitors RDEC71E106K2S1C03A
CAP CER 10UF 25V X7S RADIAL

CAP CER 10UF 25V X7S RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number RDEC71E106K2S1C03A-ND RDEC71E106K2S1C03A
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Film Capacitors - 1725987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details