Murata Electronics 390PF 100V Capacitor RDE5C2A391J0K1H03B

Description
CAP CER 390PF 100V NP0 RADIAL Product overview: RDE5C2A391J0K1H03B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 390PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RDE5C2A391J0K1H03 B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 390PF 100V NP0 RADIAL Product overview: RDE5C2A391J0K1H03B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 390PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RDE5C2A391J0K1H03 B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
390PF 100V Capacitor
60-RDE5C2A391J0K1H03B
390PF 100V Capacitor 60-RDE5C2A391J0K1H03B
CAP CER 390PF 100V NP0 RADIAL Product overview: RDE5C2A391J0K1H03B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 390PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RDE5C2A391J0K1H03 B can be used for catalog matching and distributor lookup.

CAP CER 390PF 100V NP0 RADIAL Product overview: RDE5C2A391J0K1H03B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 390PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RDE5C2A391J0K1H03B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-8776-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8776-ND
Ceramic Capacitors 490-8776-ND
390pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

390pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - RDE5C2A391J0K1H03B - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
RDE5C2A391J0K1H03B
Ceramic Capacitors RDE5C2A391J0K1H03B
CAP CER 390PF 100V NP0 RADIAL

CAP CER 390PF 100V NP0 RADIAL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 60-RDE5C2A391J0K1H03B 490-8776-ND RDE5C2A391J0K1H03B
Product Name 390PF 100V Capacitor Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 3.90E-4 microF 3.90E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Film Capacitors - 1726016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details