Murata Power Solutions Power Supplies Board Mount DCDC Converters - PWR1546AC PWR1546AC

Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 792751-PWR1546AC Series: PWR1546AC Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 85°C Features: SCP Package: 5-DIP Module Applications: ITE (Commercial) Power (Watts): 5W Voltage - Isolation: 750V Number of Outputs: 2 Voltage - Output 1: 15V Voltage - Output 2: -15V Efficiency: 60% Family Name: PWR1546 Categories: Power Supplies - Board Mount Dimension: 2.00" L x 2.00" W x 0.40" H (50.8mm x 50.8mm x 10.2mm) Input Voltage MIN: 4.5V Voltage Input MAX: 5.5V Current - Output (Maximum): 167mA, 167mA Alternative Parts (Cross-Reference): AD10-1505-5; AD10-1515-5; AD10-1515-12; Introduction Date: July 16, 2008 Country of Origin: China, United States of America Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 792751-PWR1546AC Series: PWR1546AC Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 85°C Features: SCP Package: 5-DIP Module Applications: ITE (Commercial) Power (Watts): 5W Voltage - Isolation: 750V Number of Outputs: 2 Voltage - Output 1: 15V Voltage - Output 2: -15V Efficiency: 60% Family Name: PWR1546 Categories: Power Supplies - Board Mount Dimension: 2.00" L x 2.00" W x 0.40" H (50.8mm x 50.8mm x 10.2mm) Input Voltage MIN: 4.5V Voltage Input MAX: 5.5V Current - Output (Maximum): 167mA, 167mA Alternative Parts (Cross-Reference): AD10-1505-5; AD10-1515-5; AD10-1515-12; Introduction Date: July 16, 2008 Country of Origin: China, United States of America Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PWR1546AC
792751-PWR1546AC
Power Supplies Board Mount DCDC Converters - PWR1546AC 792751-PWR1546AC
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 792751-PWR1546AC Series: PWR1546AC Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 85°C Features: SCP Package: 5-DIP Module Applications: ITE (Commercial) Power (Watts): 5W Voltage - Isolation: 750V Number of Outputs: 2 Voltage - Output 1: 15V Voltage - Output 2: -15V Efficiency: 60% Family Name: PWR1546 Categories: Power Supplies - Board Mount Dimension: 2.00" L x 2.00" W x 0.40" H (50.8mm x 50.8mm x 10.2mm) Input Voltage MIN: 4.5V Voltage Input MAX: 5.5V Current - Output (Maximum): 167mA, 167mA Alternative Parts (Cross-Reference): AD10-1505-5; AD10-1515-5; AD10-1515-12; Introduction Date: July 16, 2008 Country of Origin: China, United States of America Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 792751-PWR1546AC
Series: PWR1546AC
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -25°C ~ 85°C
Features: SCP
Package: 5-DIP Module
Applications: ITE (Commercial)
Power (Watts): 5W
Voltage - Isolation: 750V
Number of Outputs: 2
Voltage - Output 1: 15V
Voltage - Output 2: -15V
Efficiency: 60%
Family Name: PWR1546
Categories: Power Supplies - Board Mount
Dimension: 2.00" L x 2.00" W x 0.40" H (50.8mm x 50.8mm x 10.2mm)
Input Voltage MIN: 4.5V
Voltage Input MAX: 5.5V
Current - Output (Maximum): 167mA, 167mA
Alternative Parts (Cross-Reference): AD10-1505-5; AD10-1515-5; AD10-1515-12;
Introduction Date: July 16, 2008
Country of Origin: China, United States of America
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Converters - 811-2690-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-2690-5-ND
DC DC Converters 811-2690-5-ND
Isolated Module DC DC Converter 2 Output 15V -15V 167mA, 167mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 2 Output 15V -15V 167mA, 167mA 4.5V - 5.5V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 2 O/p, 5W, 15V, -15V; Power Supply Approvals Murata Power Solutions - 87K4871 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 5W, 15V, -15V; Power Supply Approvals Murata Power Solutions
87K4871
Dc-Dc Converter, Iso Pol, 2 O/p, 5W, 15V, -15V; Power Supply Approvals Murata Power Solutions 87K4871
DC-DC CONVERTER, ISO POL, 2 O/P, 5W, 15V, -15V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:5W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:167mA; Output Voltage - Output 2:-15VRoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2 O/P, 5W, 15V, -15V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:5W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:167mA; Output Voltage - Output 2:-15VRoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - PWR1546AC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PWR1546AC
Power Supplies - Board Mount - DC DC Converters PWR1546AC
DC DC CONVERTER +/-15V 5W

DC DC CONVERTER +/-15V 5W

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 792751-PWR1546AC 811-2690-5-ND 87K4871 PWR1546AC
Product Name Power Supplies Board Mount DCDC Converters - PWR1546AC DC DC Converters Dc-Dc Converter, Iso Pol, 2 O/p, 5W, 15V, -15V; Power Supply Approvals Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Number of Outputs 2 # 2 #
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
DC Output Current 0.1670 amps 0.1670 amps
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-120-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 2.5 amps
View Details
Power supply unit - power-supply-unit-dc-24-v-4-a - BARTEC
Specs
Operating Temperature -32 to 13 C (-25 to 55 F)
AC Input Voltage 110.0 to 250.0 volts
View Details
Current Source Power Unit - 4758A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PST2-24-220 Enclosed Power Supply - PST2-24-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details