Murata Power Solutions DC DC Converters PWR1304AC

Description
Isolated Module DC DC Converter 2 Output 12V -12V 63mA, 63mA 4.5V - 5.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 12V -12V 63mA, 63mA 4.5V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-3882-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3882-ND
DC DC Converters 811-3882-ND
Isolated Module DC DC Converter 2 Output 12V -12V 63mA, 63mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 2 Output 12V -12V 63mA, 63mA 4.5V - 5.5V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - PWR1304AC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PWR1304AC
Power Supplies - Board Mount - DC DC Converters PWR1304AC
DC DC CONVERTER +/-12V 2W

DC DC CONVERTER +/-12V 2W

Supplier's Site
Dc-Dc Converter, Iso Pol, 2 O/p, 1.5W, 12V, -12V; Power Supply Approvals Murata Power Solutions - 87K4857 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 1.5W, 12V, -12V; Power Supply Approvals Murata Power Solutions
87K4857
Dc-Dc Converter, Iso Pol, 2 O/p, 1.5W, 12V, -12V; Power Supply Approvals Murata Power Solutions 87K4857
DC-DC CONVERTER, ISO POL, 2 O/P, 1.5W, 12V, -12V; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:1.5W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:63mA; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2 O/P, 1.5W, 12V, -12V; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:1.5W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:63mA; Output Regulation:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-3882-ND PWR1304AC 87K4857
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 2 O/p, 1.5W, 12V, -12V; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Regulatory Compliance ROHS COMP RoHS Compliant
DC Output Current 0.0630 amps 0.0630 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details
Power Supply - 51301702 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Induction Power Supply Unit - VIP® Multi-Switch™ - Inductotherm Group
Specs
Applications Instrumentation, Graphite Heating Applications
DC Output Power 1.50E6 watts
Number of Outputs 8 #
View Details